Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2452CTS8#TRMPBF 072536-LTC2452CTS8#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072536-LTC2452CTS8#T RMPBF Packaging: Reel - TR Configuration: ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-8 Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 60 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072536-LTC2452CTS8#T RMPBF Packaging: Reel - TR Configuration: ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-8 Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 60 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2452CTS8#TRMPBF
072536-LTC2452CTS8#TRMPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2452CTS8#TRMPBF 072536-LTC2452CTS8#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 072536-LTC2452CTS8#T RMPBF Packaging: Reel - TR Configuration: ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-8 Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 60 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 072536-LTC2452CTS8#TRMPBF
Packaging: Reel - TR
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-8
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 60
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 072536-LTC2452CTS8#TRMPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2452CTS8#TRMPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Package Type QFP; 48-LQFP (7x7)
Packing Method Tray
View Details
Specs
Interface Type Parallel; SPI; SPI, Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1199CMS8#TRPBF - 134979-LTC1199CMS8#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tape Reel; Reel - TR
View Details