Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1199CMS8#TRPBF 134979-LTC1199CMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 134979-LTC1199CMS8#T RPBF Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1, 2 Input Type: Differential, Single Ended Number of Bits: 10 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Analog Supply Voltage: 4 V to 6 V Digital Supply Voltage: 4 V to 6 V Sampling Rate: 450k
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 134979-LTC1199CMS8#T RPBF Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1, 2 Input Type: Differential, Single Ended Number of Bits: 10 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Analog Supply Voltage: 4 V to 6 V Digital Supply Voltage: 4 V to 6 V Sampling Rate: 450k
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1199CMS8#TRPBF - 134979-LTC1199CMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1199CMS8#TRPBF
134979-LTC1199CMS8#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1199CMS8#TRPBF 134979-LTC1199CMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 134979-LTC1199CMS8#T RPBF Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1, 2 Input Type: Differential, Single Ended Number of Bits: 10 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Analog Supply Voltage: 4 V to 6 V Digital Supply Voltage: 4 V to 6 V Sampling Rate: 450k

Manufacturer: Linear Technology
Win Source Part Number: 134979-LTC1199CMS8#TRPBF
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1, 2
Input Type: Differential, Single Ended
Number of Bits: 10
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Analog Supply Voltage: 4 V to 6 V
Digital Supply Voltage: 4 V to 6 V
Sampling Rate: 450k

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 134979-LTC1199CMS8#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1199CMS8#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2361CS6#TRPBF - 115624-LTC2361CS6#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1318268-LTC2462CMS#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; TSSOP; 12-TSSOP (0.118", 3.00mm Width)
Packing Method Bulk; Bulk
View Details
Specs
Interface Type Parallel; Parallel
Operating Temperature -40 to 85 C (-40 to 185 F)
Sample Rate 105000 kSamples/Sec
View Details