Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2246HLX#PBF 072530-LTC2246HLX#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072530-LTC2246HLX#PB F Packaging: Tray Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 14 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 48-LQFP (7x7) Analog Supply Voltage: 2.7 V to 3.4 V Digital Supply Voltage: 2.7 V to 3.4 V Sampling Rate: 25M Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072530-LTC2246HLX#PB F Packaging: Tray Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 14 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 48-LQFP (7x7) Analog Supply Voltage: 2.7 V to 3.4 V Digital Supply Voltage: 2.7 V to 3.4 V Sampling Rate: 25M Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2246HLX#PBF
072530-LTC2246HLX#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2246HLX#PBF 072530-LTC2246HLX#PBF
Manufacturer: Linear Technology Win Source Part Number: 072530-LTC2246HLX#PB F Packaging: Tray Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 14 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 48-LQFP (7x7) Analog Supply Voltage: 2.7 V to 3.4 V Digital Supply Voltage: 2.7 V to 3.4 V Sampling Rate: 25M Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 072530-LTC2246HLX#PBF
Packaging: Tray
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 14
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 48-LQFP (7x7)
Analog Supply Voltage: 2.7 V to 3.4 V
Digital Supply Voltage: 2.7 V to 3.4 V
Sampling Rate: 25M
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 072530-LTC2246HLX#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2246HLX#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; SPI; SPI, Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1966MPMS8#PBF - 1132335-LTC1966MPMS8#PBF - Win Source Electronics
Specs
Package Type SOP; MSOP
Pins 8
Operating Temperature -55 C (-67 F)
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details