Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2392CUK-16 1208429-LTC2392CUK-16

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208429-LTC2392CUK-1 6 Packaging: Tube Mounting Style: SMT Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Sampling Rate (Per Second): 500k Data Interface: SPI, Parallel Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 48-QFN (7x7) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 48-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 4.75V ~ 5.25V Supply Voltage , Digital: 4.75V ~ 5.25V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208429-LTC2392CUK-1 6 Packaging: Tube Mounting Style: SMT Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Sampling Rate (Per Second): 500k Data Interface: SPI, Parallel Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 48-QFN (7x7) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 48-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 4.75V ~ 5.25V Supply Voltage , Digital: 4.75V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2392CUK-16
1208429-LTC2392CUK-16
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2392CUK-16 1208429-LTC2392CUK-16
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208429-LTC2392CUK-1 6 Packaging: Tube Mounting Style: SMT Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Sampling Rate (Per Second): 500k Data Interface: SPI, Parallel Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 48-QFN (7x7) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 48-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 4.75V ~ 5.25V Supply Voltage , Digital: 4.75V ~ 5.25V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1208429-LTC2392CUK-16
Packaging: Tube
Mounting Style: SMT
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: SAR
Sampling Rate (Per Second): 500k
Data Interface: SPI, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 16
Categories: Integrated Circuits
Supplier Device Package: 48-QFN (7x7)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 48-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 4.75V ~ 5.25V
Supply Voltage , Digital: 4.75V ~ 5.25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1208429-LTC2392CUK-16
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2392CUK-16
Interface Type Parallel; SPI; SPI, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2412IGN#PBF - 1061652-LTC2412IGN#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 16-SSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details