Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - ISP1102BSTM 070215-ISP1102BSTM

Description
Manufacturer: ST-Ericsson Inc Win Source Part Number: 070215-ISP1102BSTM Packaging: Cut Reel Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 14-HVQFN (2.5x2.5) Supply Voltage - Operating: 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ST-Ericsson Inc Win Source Part Number: 070215-ISP1102BSTM Packaging: Cut Reel Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 14-HVQFN (2.5x2.5) Supply Voltage - Operating: 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISP1102BSTM - 070215-ISP1102BSTM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISP1102BSTM
070215-ISP1102BSTM
Interface - Interface - Drivers, Receivers, Transceivers - ISP1102BSTM 070215-ISP1102BSTM
Manufacturer: ST-Ericsson Inc Win Source Part Number: 070215-ISP1102BSTM Packaging: Cut Reel Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 14-HVQFN (2.5x2.5) Supply Voltage - Operating: 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: ST-Ericsson Inc
Win Source Part Number: 070215-ISP1102BSTM
Packaging: Cut Reel
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 14-HVQFN (2.5x2.5)
Supply Voltage - Operating: 4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 070215-ISP1102BSTM
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISP1102BSTM
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311CDC#TRPBF - 1063595-LTC4311CDC#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 1.6 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 6-DFN (2x2)
View Details
Interface - Interface - Specialized - LTC1955EUH#PBF - 020521-LTC1955EUH#PBF - Win Source Electronics
Specs
Supply Voltage Other; 1.7 V ~ 5.5 V
Package Type 32-QFN (5x5)
View Details
Interface - Interface - Specialized - NJU6452AFG1 - 1170052-NJU6452AFG1 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details