Win Source Electronics PMIC - PMIC - Battery Chargers - LTC1729CMS8-8.2#PBF 782197-LTC1729CMS8-8.2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782197-LTC1729CMS8-8 .2#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Battery Chemistry: Lithium-Ion Number of Cells: 2 Battery Pack Voltage: 8.2V Family Name: LTC1729 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LM3620M5X-8; LM3620M5-8; LM3620M5X-8/NOPB; Introduction Date: November 23, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782197-LTC1729CMS8-8 .2#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Battery Chemistry: Lithium-Ion Number of Cells: 2 Battery Pack Voltage: 8.2V Family Name: LTC1729 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LM3620M5X-8; LM3620M5-8; LM3620M5X-8/NOPB; Introduction Date: November 23, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC1729CMS8-8.2#PBF - 782197-LTC1729CMS8-8.2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC1729CMS8-8.2#PBF
782197-LTC1729CMS8-8.2#PBF
PMIC - PMIC - Battery Chargers - LTC1729CMS8-8.2#PBF 782197-LTC1729CMS8-8.2#PBF
Manufacturer: Linear Technology Win Source Part Number: 782197-LTC1729CMS8-8 .2#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Battery Chemistry: Lithium-Ion Number of Cells: 2 Battery Pack Voltage: 8.2V Family Name: LTC1729 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LM3620M5X-8; LM3620M5-8; LM3620M5X-8/NOPB; Introduction Date: November 23, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782197-LTC1729CMS8-8.2#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Battery Chemistry: Lithium-Ion
Number of Cells: 2
Battery Pack Voltage: 8.2V
Family Name: LTC1729
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Voltage Supply MAX: 28V
Alternative Parts (Cross-Reference): LM3620M5X-8; LM3620M5-8; LM3620M5X-8/NOPB;
Introduction Date: November 23, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 782197-LTC1729CMS8-8.2#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC1729CMS8-8.2#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC1729CMS8-4.1#TRPBF - 782195-LTC1729CMS8-4.1#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT1510CS8#PBF - 302638-LT1510CS - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Battery Chargers - LTC4001EUF#TRPBF - 112664-LTC4001EUF#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type 16-QFN (4x4)
View Details
PMIC - PMIC - Battery Chargers - LTC4002EDD-4.2#PBF - 783831-LTC4002EDD-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details