Win Source Electronics PMIC - PMIC - LED Drivers - LT3477EUF#PBF 020399-LT3477EUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020399-LT3477EUF#PBF Packaging: Tube/Rail Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 200kHz to 3.5MHz Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN (4x4) Maximum Supply Voltage: 25V Operating Input Voltage(Min): 2.5V Channel Output Current: 3A (Switch) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020399-LT3477EUF#PBF Packaging: Tube/Rail Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 200kHz to 3.5MHz Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN (4x4) Maximum Supply Voltage: 25V Operating Input Voltage(Min): 2.5V Channel Output Current: 3A (Switch) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3477EUF#PBF - 020399-LT3477EUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3477EUF#PBF
020399-LT3477EUF#PBF
PMIC - PMIC - LED Drivers - LT3477EUF#PBF 020399-LT3477EUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 020399-LT3477EUF#PBF Packaging: Tube/Rail Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 200kHz to 3.5MHz Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN (4x4) Maximum Supply Voltage: 25V Operating Input Voltage(Min): 2.5V Channel Output Current: 3A (Switch) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 020399-LT3477EUF#PBF
Packaging: Tube/Rail
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 200kHz to 3.5MHz
Internal Switch(s): Yes
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN (4x4)
Maximum Supply Voltage: 25V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 3A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 020399-LT3477EUF#PBF
Product Name PMIC - PMIC - LED Drivers - LT3477EUF#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3755IMSE#PBF - 072396-LT3755IMSE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 75 volts
View Details
PMIC - PMIC - LED Drivers - LT3590EDC#TRPBF - 302861-LT3590EDC#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 55 volts
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 962748-PLD-16-1050A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
View Details
PMIC - PMIC - LED Drivers - TCA62724FMG - 1265506-TCA62724FMG - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details