Win Source Electronics PMIC - PMIC - LED Drivers - LTC3210EUD-2#PBF 131468-LTC3210EUD-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 131468-LTC3210EUD-2# PBF Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 800kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (3x3) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 25mA, 400mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 131468-LTC3210EUD-2# PBF Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 800kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (3x3) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 25mA, 400mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LTC3210EUD-2#PBF - 131468-LTC3210EUD-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LTC3210EUD-2#PBF
131468-LTC3210EUD-2#PBF
PMIC - PMIC - LED Drivers - LTC3210EUD-2#PBF 131468-LTC3210EUD-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 131468-LTC3210EUD-2# PBF Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 800kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (3x3) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 25mA, 400mA

Manufacturer: Linear Technology
Win Source Part Number: 131468-LTC3210EUD-2#PBF
Packaging: Tube/Rail
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 800kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN-EP (3x3)
Maximum Supply Voltage: 4.5V
Operating Input Voltage(Min): 2.9V
Channel Output Current: 25mA, 400mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 131468-LTC3210EUD-2#PBF
Product Name PMIC - PMIC - LED Drivers - LTC3210EUD-2#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3497EDDB#TRMPBF - 781070-LT3497EDDB#TRMPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 35 volts
View Details
Board Mount LED Drivers - LT3799EMSE-1#TRPBF - 781299-LT3799EMSE-1#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3517EUF#TRPBF - 1059428-LT3517EUF#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Output Current 1500 milliamps
View Details
Board Mount LED Drivers - LT3519EMS-1#TRPBF - 781119-LT3519EMS-1#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details