Wharfedale Pro SVP-18PB

Description
At a price point better known for cheap imitations, the SVP-P series stands out from the competition. The SVP P series provides powered versions of the most popular models of the SVP Series. Genuine Wharfedale Pro cast-frame woofers, high-efficiency compression driver, Elliptical Waveguide (EWG™) technology and Protech™ driver protection all ensure that SVP-P stands out as the best value in a professional sound reinforcement loudspeaker. Powered Sub Bass Unit Features: Incorporate one 15 inch Low Frequency Driver for the SVP-15PB and one 18 inch Low Frequency Driver for the SVP-18PB, mounted in a low resonance composite wood enclosure. The units incorporate a low frequency amplifier module capable of delivering 300 watts rms to the internal components. The amplifier controls and connections are mounted on a metal mounting panel with an external convection cooled aluminium heatsink contained and protected within the speaker system overall dimensions. Rectangular in shape, covered in black industrial carpet, feature two handles and shall have a full black perforated steel grille. SVP-18PB Powered version of SVP-18B 40-300Hz frequency response (+/-3dB) 4 ohms system impedance Selectable 150 / 250Hz crossover point Phase switch, level control 300W RMS / 450W Peak amplifier H/D/W: 748 x 450 x 548 mm, 39.6kg
Description
At a price point better known for cheap imitations, the SVP-P series stands out from the competition. The SVP P series provides powered versions of the most popular models of the SVP Series. Genuine Wharfedale Pro cast-frame woofers, high-efficiency compression driver, Elliptical Waveguide (EWG™) technology and Protech™ driver protection all ensure that SVP-P stands out as the best value in a professional sound reinforcement loudspeaker. Powered Sub Bass Unit Features: Incorporate one 15 inch Low Frequency Driver for the SVP-15PB and one 18 inch Low Frequency Driver for the SVP-18PB, mounted in a low resonance composite wood enclosure. The units incorporate a low frequency amplifier module capable of delivering 300 watts rms to the internal components. The amplifier controls and connections are mounted on a metal mounting panel with an external convection cooled aluminium heatsink contained and protected within the speaker system overall dimensions. Rectangular in shape, covered in black industrial carpet, feature two handles and shall have a full black perforated steel grille. SVP-18PB Powered version of SVP-18B 40-300Hz frequency response (+/-3dB) 4 ohms system impedance Selectable 150 / 250Hz crossover point Phase switch, level control 300W RMS / 450W Peak amplifier H/D/W: 748 x 450 x 548 mm, 39.6kg

Suppliers

Company
Product
Description
Supplier Links
 - SVP-18PB - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
At a price point better known for cheap imitations, the SVP-P series stands out from the competition. The SVP P series provides powered versions of the most popular models of the SVP Series. Genuine Wharfedale Pro cast-frame woofers, high-efficiency compression driver, Elliptical Waveguide (EWG™) technology and Protech™ driver protection all ensure that SVP-P stands out as the best value in a professional sound reinforcement loudspeaker. Powered Sub Bass Unit Features: Incorporate one 15 inch Low Frequency Driver for the SVP-15PB and one 18 inch Low Frequency Driver for the SVP-18PB, mounted in a low resonance composite wood enclosure. The units incorporate a low frequency amplifier module capable of delivering 300 watts rms to the internal components. The amplifier controls and connections are mounted on a metal mounting panel with an external convection cooled aluminium heatsink contained and protected within the speaker system overall dimensions. Rectangular in shape, covered in black industrial carpet, feature two handles and shall have a full black perforated steel grille. SVP-18PB Powered version of SVP-18B 40-300Hz frequency response (+/-3dB) 4 ohms system impedance Selectable 150 / 250Hz crossover point Phase switch, level control 300W RMS / 450W Peak amplifier H/D/W: 748 x 450 x 548 mm, 39.6kg

At a price point better known for cheap imitations, the SVP-P series stands out from the competition. The SVP P series provides powered versions of the most popular models of the SVP Series. Genuine Wharfedale Pro cast-frame woofers, high-efficiency compression driver, Elliptical Waveguide (EWG™) technology and Protech™ driver protection all ensure that SVP-P stands out as the best value in a professional sound reinforcement loudspeaker.

Powered Sub Bass Unit Features:

  1. Incorporate one 15 inch Low Frequency Driver for the SVP-15PB and one 18 inch Low Frequency Driver for the SVP-18PB, mounted in a low resonance composite wood enclosure.
  2. The units incorporate a low frequency amplifier module capable of delivering 300 watts rms to the internal components.
  3. The amplifier controls and connections are mounted on a metal mounting panel with an external convection cooled aluminium heatsink contained and protected within the speaker system overall dimensions.
  4. Rectangular in shape, covered in black industrial carpet, feature two handles and shall have a full black perforated steel grille.

SVP-18PB

  • Powered version of SVP-18B
  • 40-300Hz frequency response (+/-3dB)
  • 4 ohms system impedance
  • Selectable 150 / 250Hz crossover point
  • Phase switch, level control
  • 300W RMS / 450W Peak amplifier

H/D/W: 748 x 450 x 548 mm, 39.6kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number SVP-18PB
Maximum Power 450 watts
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speaker Drivers - 7560133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.89 inch (22 mm)
View Details
 - LA-15PB - Wharfedale Pro
Wharfedale Pro
Specs
SPL 125 dB
Nominal Power 500 watts
Maximum Power 800 watts
View Details
Speaker - KC620W-4B - MISCO
Specs
Nominal Power 50 watts
Impedance 4 ohms
Sensitivity 87 dB
View Details