Wharfedale Pro LA-15PB

Description
The LA-15P is a powered full range cabinet and the LA-15PB is a powered sub cabinet. The shape of The LA-15P and LA-15PB allows the cabinets to lock together in a trapezoid formation or allows the system to be used in a horizontal position as a floor monitor. The LA-15P features 2 power amps with an internal active crossover with dynamic high frequency driver protection circuit. This enables the cabinet to deliver optimum performance with all the processing controlled internally. The LA Series can be used as the basis for a complete small to medium touring system and provide front of house sound and monitoring as well as a permanent install sound system. The Wharfedale LA Series speakers are characterized by their exceptional fidelity in reproducing both simple and complex acoustic signals with superior intelligibility and integrity. The sonic quality is open and natural, generating a sound and image of exceptional quality. LA-15PB 15" Powered subwoofer 30-150Hz frequency response (+/-3dB) 8 ohms system impedance 1/4" combined jack & XLR input connecter Continuous 250W / Program 500W /Peak 800W power handling 200W Power Amplifier H/D/W: 700 x 380 x 480 mm, 26.5kg
Description
The LA-15P is a powered full range cabinet and the LA-15PB is a powered sub cabinet. The shape of The LA-15P and LA-15PB allows the cabinets to lock together in a trapezoid formation or allows the system to be used in a horizontal position as a floor monitor. The LA-15P features 2 power amps with an internal active crossover with dynamic high frequency driver protection circuit. This enables the cabinet to deliver optimum performance with all the processing controlled internally. The LA Series can be used as the basis for a complete small to medium touring system and provide front of house sound and monitoring as well as a permanent install sound system. The Wharfedale LA Series speakers are characterized by their exceptional fidelity in reproducing both simple and complex acoustic signals with superior intelligibility and integrity. The sonic quality is open and natural, generating a sound and image of exceptional quality. LA-15PB 15" Powered subwoofer 30-150Hz frequency response (+/-3dB) 8 ohms system impedance 1/4" combined jack & XLR input connecter Continuous 250W / Program 500W /Peak 800W power handling 200W Power Amplifier H/D/W: 700 x 380 x 480 mm, 26.5kg

Suppliers

Company
Product
Description
Supplier Links
 - LA-15PB - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The LA-15P is a powered full range cabinet and the LA-15PB is a powered sub cabinet. The shape of The LA-15P and LA-15PB allows the cabinets to lock together in a trapezoid formation or allows the system to be used in a horizontal position as a floor monitor. The LA-15P features 2 power amps with an internal active crossover with dynamic high frequency driver protection circuit. This enables the cabinet to deliver optimum performance with all the processing controlled internally. The LA Series can be used as the basis for a complete small to medium touring system and provide front of house sound and monitoring as well as a permanent install sound system. The Wharfedale LA Series speakers are characterized by their exceptional fidelity in reproducing both simple and complex acoustic signals with superior intelligibility and integrity. The sonic quality is open and natural, generating a sound and image of exceptional quality. LA-15PB 15" Powered subwoofer 30-150Hz frequency response (+/-3dB) 8 ohms system impedance 1/4" combined jack & XLR input connecter Continuous 250W / Program 500W /Peak 800W power handling 200W Power Amplifier H/D/W: 700 x 380 x 480 mm, 26.5kg

The LA-15P is a powered full range cabinet and the LA-15PB is a powered sub cabinet. The shape of The LA-15P and LA-15PB allows the cabinets to lock together in a trapezoid formation or allows the system to be used in a horizontal position as a floor monitor. The LA-15P features 2 power amps with an internal active crossover with dynamic high frequency driver protection circuit. This enables the cabinet to deliver optimum performance with all the processing controlled internally.

The LA Series can be used as the basis for a complete small to medium touring system and provide front of house sound and monitoring as well as a permanent install sound system. The Wharfedale LA Series speakers are characterized by their exceptional fidelity in reproducing both simple and complex acoustic signals with superior intelligibility and integrity. The sonic quality is open and natural, generating a sound and image of exceptional quality.

LA-15PB

  • 15" Powered subwoofer
  • 30-150Hz frequency response (+/-3dB)
  • 8 ohms system impedance
  • 1/4" combined jack & XLR input connecter
  • Continuous 250W / Program 500W /Peak 800W power handling
  • 200W Power Amplifier

H/D/W: 700 x 380 x 480 mm, 26.5kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number LA-15PB
SPL 125 dB
Nominal Power 500 watts
Maximum Power 800 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526796 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
 - PROGRAMME 30T - Wharfedale Pro
Wharfedale Pro
Specs
SPL 106 dB
Sensitivity 86 dB
Frequency Response 50 to 20000 Hz
View Details
Speaker - KC8WF-5A - MISCO
Specs
Nominal Power 40 watts
Impedance 5 ohms
Sensitivity 92 dB
View Details