Wharfedale Pro SI-10

Description
The SI-10 is a 2 way full range system with an internal passive crossover providing high level, high definition performance in a compact enclosure. With a nominal 70 degree coverage pattern, the system can be arrayed for additional coverage and SPL requirements. The Waveguide HF section provides consistent coverage over its specified range for low feedback in open mic applications andimproved array smoothness. The open and accurate sonic performance make it particularly suitable where natural and highly intelligible speech and music are required. The unique 5 sided multi angle shape allows low ceiling installation and compact floor monitoring. Twenty M8 threadfly points on top, bottom and sides provide flexible andsimple horizontal and vertical installations. The enclosure provides rigging point spacing for use with Omni-Mount™ 60.0 type brackets.
Description
The SI-10 is a 2 way full range system with an internal passive crossover providing high level, high definition performance in a compact enclosure. With a nominal 70 degree coverage pattern, the system can be arrayed for additional coverage and SPL requirements. The Waveguide HF section provides consistent coverage over its specified range for low feedback in open mic applications andimproved array smoothness. The open and accurate sonic performance make it particularly suitable where natural and highly intelligible speech and music are required. The unique 5 sided multi angle shape allows low ceiling installation and compact floor monitoring. Twenty M8 threadfly points on top, bottom and sides provide flexible andsimple horizontal and vertical installations. The enclosure provides rigging point spacing for use with Omni-Mount™ 60.0 type brackets.

Suppliers

Company
Product
Description
Supplier Links
 - SI-10 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The SI-10 is a 2 way full range system with an internal passive crossover providing high level, high definition performance in a compact enclosure. With a nominal 70 degree coverage pattern, the system can be arrayed for additional coverage and SPL requirements. The Waveguide HF section provides consistent coverage over its specified range for low feedback in open mic applications andimproved array smoothness. The open and accurate sonic performance make it particularly suitable where natural and highly intelligible speech and music are required. The unique 5 sided multi angle shape allows low ceiling installation and compact floor monitoring. Twenty M8 threadfly points on top, bottom and sides provide flexible andsimple horizontal and vertical installations. The enclosure provides rigging point spacing for use with Omni-Mount™ 60.0 type brackets.

The SI-10 is a 2 way full range system with an internal passive crossover providing high level, high definition performance in a compact enclosure. With a nominal 70 degree coverage pattern, the system can be arrayed for additional coverage and SPL requirements.

The Waveguide HF section provides consistent coverage over its specified range for low feedback in open mic applications andimproved array smoothness. The open and accurate sonic performance make it particularly suitable where natural and highly intelligible speech and music are required. The unique 5 sided multi angle shape allows low ceiling installation and compact floor monitoring. Twenty M8 threadfly points on top, bottom and sides provide flexible andsimple horizontal and vertical installations. The enclosure provides rigging point spacing for use with Omni-Mount™ 60.0 type brackets.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number SI-10
SPL 123 dB
Nominal Power 240 watts
Maximum Power 480 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7903984 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
SPL-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Application Telephone or Voice Communication
View Details
 - LINK-800 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 106 dB
Impedance 8 ohms
Sensitivity 88 dB
View Details