Wharfedale Pro EVP-X215P

Description
The EVP-XP is the powered version of the EVP-X Series. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class. High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-XP series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application. EVP-X215P Powered version for EVP-X215 2 x 15" Two-way full range High/low EQ control; Balance line output 40-18kHz frequency response (+/-3dB) 2 x combined jack and XLR balanced input connectors 400W RMS / 600W peak amplifier power H/D/W: 1058 x 467 x 502 mm, 46.8kg
Description
The EVP-XP is the powered version of the EVP-X Series. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class. High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-XP series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application. EVP-X215P Powered version for EVP-X215 2 x 15" Two-way full range High/low EQ control; Balance line output 40-18kHz frequency response (+/-3dB) 2 x combined jack and XLR balanced input connectors 400W RMS / 600W peak amplifier power H/D/W: 1058 x 467 x 502 mm, 46.8kg

Suppliers

Company
Product
Description
Supplier Links
 - EVP-X215P - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The EVP-XP is the powered version of the EVP-X Series. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class. High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-XP series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application. EVP-X215P Powered version for EVP-X215 2 x 15" Two-way full range High/low EQ control; Balance line output 40-18kHz frequency response (+/-3dB) 2 x combined jack and XLR balanced input connectors 400W RMS / 600W peak amplifier power H/D/W: 1058 x 467 x 502 mm, 46.8kg

The EVP-XP is the powered version of the EVP-X Series. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class. High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-XP series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application.

EVP-X215P

  • Powered version for EVP-X215
  • 2 x 15" Two-way full range
  • High/low EQ control; Balance line output
  • 40-18kHz frequency response (+/-3dB)
  • 2 x combined jack and XLR balanced input connectors
  • 400W RMS / 600W peak amplifier power

H/D/W: 1058 x 467 x 502 mm, 46.8kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number EVP-X215P
Maximum Power 600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 8158722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-2570K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
 - 5090/5090PU - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 700 watts
Impedance 4 ohms
Sensitivity 91 dB
View Details
VERIS Dual 6
Specs
Size 6.00 inch (152 mm)
Application MusicAudio
View Details