Wharfedale Pro SH2564

Description
The SH2564 is a high power, 2-way loudspeaker system, designed for sound reinforcement applications. The system is comprised of two 15" low frequency drivers and a large-format, high frequency compression driver, coupled to a constant-directivity 60° x 40° horn. Combining 99 dB sensitivity with 2000 Watts (continuous) power handling, the SH2564 delivers sound pressure levels well beyond those typical of systems its size.
Description
The SH2564 is a high power, 2-way loudspeaker system, designed for sound reinforcement applications. The system is comprised of two 15" low frequency drivers and a large-format, high frequency compression driver, coupled to a constant-directivity 60° x 40° horn. Combining 99 dB sensitivity with 2000 Watts (continuous) power handling, the SH2564 delivers sound pressure levels well beyond those typical of systems its size.

Suppliers

Company
Product
Description
Supplier Links
 - SH2564 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The SH2564 is a high power, 2-way loudspeaker system, designed for sound reinforcement applications. The system is comprised of two 15" low frequency drivers and a large-format, high frequency compression driver, coupled to a constant-directivity 60° x 40° horn. Combining 99 dB sensitivity with 2000 Watts (continuous) power handling, the SH2564 delivers sound pressure levels well beyond those typical of systems its size.

The SH2564 is a high power, 2-way loudspeaker system, designed for sound reinforcement applications. The system is comprised of two 15" low frequency drivers and a large-format, high frequency compression driver, coupled to a constant-directivity 60° x 40° horn. Combining 99 dB sensitivity with 2000 Watts (continuous) power handling, the SH2564 delivers sound pressure levels well beyond those typical of systems its size.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number SH2564
SPL 138 dB
Nominal Power 4000 watts
Maximum Power 8000 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
View Details
AR2000 AudioMaster® Public Address AudioRouter® - AR2000-M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Size 3.50 inch (89 mm)
Weight 7500.00 g (264.60 oz)
Application Loudspeaker
View Details
IEC60601-1-8 Medical Speakers - MSS300R - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 85 dB
Frequency Response 325 Hz
Size 0.91 inch (23 mm)
View Details
4 suppliers
 - Diamond Studio 8.1 Pro - Wharfedale Pro
Specs
SPL 106 dB
Impedance 4 ohms
Sensitivity 86 dB
View Details