Wharfedale Pro EVP-X15

Description
The Wharfedale Professional EVP-X series loudspeaker systems are the latest evolution of our highly successful EVP-S family. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class. High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-X series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application. EVP-X15 15" Two-way full range 45 -20kHz frequency response (+/-3dB) 8 ohms system impedance Trapezoidal enclosure 2 x 1/4" jacks and 2 x Speakon™ type connector Continuous 300W /Music 600W / Peak 1200W power handling H/D/W: 675 x 460 x 450 mm, 25.95kg
Description
The Wharfedale Professional EVP-X series loudspeaker systems are the latest evolution of our highly successful EVP-S family. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class. High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-X series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application. EVP-X15 15" Two-way full range 45 -20kHz frequency response (+/-3dB) 8 ohms system impedance Trapezoidal enclosure 2 x 1/4" jacks and 2 x Speakon™ type connector Continuous 300W /Music 600W / Peak 1200W power handling H/D/W: 675 x 460 x 450 mm, 25.95kg

Suppliers

Company
Product
Description
Supplier Links
 - EVP-X15 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The Wharfedale Professional EVP-X series loudspeaker systems are the latest evolution of our highly successful EVP-S family. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class. High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-X series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application. EVP-X15 15" Two-way full range 45 -20kHz frequency response (+/-3dB) 8 ohms system impedance Trapezoidal enclosure 2 x 1/4" jacks and 2 x Speakon™ type connector Continuous 300W /Music 600W / Peak 1200W power handling H/D/W: 675 x 460 x 450 mm, 25.95kg

The Wharfedale Professional EVP-X series loudspeaker systems are the latest evolution of our highly successful EVP-S family. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class.

High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-X series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application.

EVP-X15

  • 15" Two-way full range
  • 45 -20kHz frequency response (+/-3dB)
  • 8 ohms system impedance
  • Trapezoidal enclosure
  • 2 x 1/4" jacks and 2 x Speakon™ type connector
  • Continuous 300W /Music 600W / Peak 1200W power handling

H/D/W: 675 x 460 x 450 mm, 25.95kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number EVP-X15
SPL 129 dB
Nominal Power 600 watts
Maximum Power 1200 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Speakers - 526804 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Powered Speakers - PH3-S Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 87 dB
Frequency Response 100 to 20000 Hz
View Details