Wharfedale Pro EVP-R15

Description
The brand new EVP-R Series has been meticulously designed to offer the very best sound quality in a robust and portable package. EVP-R uses new titanium diaphragm HF compression drivers and low distortion, high power woofers, for accurate, detailed and powerful sound reinforcement and reproduction. High-impact plastic, 4-way carry handles from our flagship loudspeaker lines are now used, making EVP-R an excellent, easy to transport choice for the working live musician or rehearsing band. Dual-angle pole mount receptacles are used throughout the range to ensure that the HF dispersion is perfectly matched to the location of your audience, minimising early reflections from the ceiling. 90˚x60˚ Elliptical Wave Guides are used, for smooth, predictable coverage and continuity when mixing different models. The new low-profile dual angle stage monitors can be positioned at either 40˚ or 55˚ angles to ensure compatibility with all stage situations, ensuring that as a gigging musician you will get the best sound on stage, night after night. The EVP-R stage monitors incorporate a Speakon™ connector on each side to facilitate neat parallel wiring along the widest of stages. We have included a dualangle pole mount receptacle on all stage monitors so they can double up as a neat utility box, either front-of-house or as a stand mounted drum fill.
Description
The brand new EVP-R Series has been meticulously designed to offer the very best sound quality in a robust and portable package. EVP-R uses new titanium diaphragm HF compression drivers and low distortion, high power woofers, for accurate, detailed and powerful sound reinforcement and reproduction. High-impact plastic, 4-way carry handles from our flagship loudspeaker lines are now used, making EVP-R an excellent, easy to transport choice for the working live musician or rehearsing band. Dual-angle pole mount receptacles are used throughout the range to ensure that the HF dispersion is perfectly matched to the location of your audience, minimising early reflections from the ceiling. 90˚x60˚ Elliptical Wave Guides are used, for smooth, predictable coverage and continuity when mixing different models. The new low-profile dual angle stage monitors can be positioned at either 40˚ or 55˚ angles to ensure compatibility with all stage situations, ensuring that as a gigging musician you will get the best sound on stage, night after night. The EVP-R stage monitors incorporate a Speakon™ connector on each side to facilitate neat parallel wiring along the widest of stages. We have included a dualangle pole mount receptacle on all stage monitors so they can double up as a neat utility box, either front-of-house or as a stand mounted drum fill.

Suppliers

Company
Product
Description
Supplier Links
 - EVP-R15 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The brand new EVP-R Series has been meticulously designed to offer the very best sound quality in a robust and portable package. EVP-R uses new titanium diaphragm HF compression drivers and low distortion, high power woofers, for accurate, detailed and powerful sound reinforcement and reproduction. High-impact plastic, 4-way carry handles from our flagship loudspeaker lines are now used, making EVP-R an excellent, easy to transport choice for the working live musician or rehearsing band. Dual-angle pole mount receptacles are used throughout the range to ensure that the HF dispersion is perfectly matched to the location of your audience, minimising early reflections from the ceiling. 90˚x60˚ Elliptical Wave Guides are used, for smooth, predictable coverage and continuity when mixing different models. The new low-profile dual angle stage monitors can be positioned at either 40˚ or 55˚ angles to ensure compatibility with all stage situations, ensuring that as a gigging musician you will get the best sound on stage, night after night. The EVP-R stage monitors incorporate a Speakon™ connector on each side to facilitate neat parallel wiring along the widest of stages. We have included a dualangle pole mount receptacle on all stage monitors so they can double up as a neat utility box, either front-of-house or as a stand mounted drum fill.

The brand new EVP-R Series has been meticulously designed to offer the very best sound quality in a robust and portable package. EVP-R uses new titanium diaphragm HF compression drivers and low distortion, high power woofers, for accurate, detailed and powerful sound reinforcement and reproduction. High-impact plastic, 4-way carry handles from our flagship loudspeaker lines are now used, making EVP-R an excellent, easy to transport choice for the working live musician or rehearsing band. Dual-angle pole mount receptacles are used throughout the range to ensure that the HF dispersion is perfectly matched to the location of your audience, minimising early reflections from the ceiling. 90˚x60˚ Elliptical Wave Guides are used, for smooth, predictable coverage and continuity when mixing different models. The new low-profile dual angle stage monitors can be positioned at either 40˚ or 55˚ angles to ensure compatibility with all stage situations, ensuring that as a gigging musician you will get the best sound on stage, night after night. The EVP-R stage monitors incorporate a Speakon™ connector on each side to facilitate neat parallel wiring along the widest of stages. We have included a dualangle pole mount receptacle on all stage monitors so they can double up as a neat utility box, either front-of-house or as a stand mounted drum fill.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number EVP-R15
SPL 130 dB
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 512796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.50 inch (165 mm)
View Details
 - DELTA 15B - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 2800 watts
Impedance 8 ohms
Sensitivity 98 dB
View Details
Speaker - EN4FR-88A - MISCO
Specs
Nominal Power 12 watts
Impedance 8 ohms
Sensitivity 86 dB
View Details