Wharfedale Pro DELTA 15B

Description
The Delta 15B uses a high output, low distortion 15” cast frame woofer with a 3” voice coil. Comprehensive array inserts are marked on the top panel for arrayed applications. Delta 15B is ideal when used in arrays and is equally at home in a wide variety of fixed installation and touring applications. Rhino Rock™, our new texturised composite finish is used in all models. This new finish provides the great look of a painted finish with the durability of a carpet covered enclosure giving you the best of both worlds. The Delta 15B is constructed from plywood and features a steel pole mount receptacle.
Description
The Delta 15B uses a high output, low distortion 15” cast frame woofer with a 3” voice coil. Comprehensive array inserts are marked on the top panel for arrayed applications. Delta 15B is ideal when used in arrays and is equally at home in a wide variety of fixed installation and touring applications. Rhino Rock™, our new texturised composite finish is used in all models. This new finish provides the great look of a painted finish with the durability of a carpet covered enclosure giving you the best of both worlds. The Delta 15B is constructed from plywood and features a steel pole mount receptacle.

Suppliers

Company
Product
Description
Supplier Links
 - DELTA 15B - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The Delta 15B uses a high output, low distortion 15” cast frame woofer with a 3” voice coil. Comprehensive array inserts are marked on the top panel for arrayed applications. Delta 15B is ideal when used in arrays and is equally at home in a wide variety of fixed installation and touring applications. Rhino Rock™, our new texturised composite finish is used in all models. This new finish provides the great look of a painted finish with the durability of a carpet covered enclosure giving you the best of both worlds. The Delta 15B is constructed from plywood and features a steel pole mount receptacle.

The Delta 15B uses a high output, low distortion 15” cast frame woofer with a 3” voice coil.

Comprehensive array inserts are marked on the top panel for arrayed applications. Delta 15B is ideal when used in arrays and is equally at home in a wide variety of fixed installation and touring applications. Rhino Rock™, our new texturised composite finish is used in all models. This new finish provides the great look of a painted finish with the durability of a carpet covered enclosure giving you the best of both worlds. The Delta 15B is constructed from plywood and features a steel pole mount receptacle.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number DELTA 15B
Maximum Power 2800 watts
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526804 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
 - SVP-12PM - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 450 watts
Impedance 8 ohms
Sensitivity 97 dB
View Details
Speaker - RA2WP - MISCO
Specs
Nominal Power 3 watts
Impedance 8 ohms
Sensitivity 82 dB
View Details