Wharfedale Pro Datasheets for Audio Microphones

Audio microphones are designed for sound reception and recording applications (speech and music).
Audio Microphones: Learn more

Product Name Notes
DM2.0 & DM2.0S - Cardioid Dynamic Microphone The DM2.0 is a hand held dynamic microphone featuring a super-cardioid pattern to minimize feedback and effectively reject signals not originating in front...
DM3.0 & DM3.0S SUPER CARDIOID DYNAMIC MICROPHONES The DM3.0 is a dynamic moving coil microphone designed to handle a wide variety of vocal and instrument applications for both live sound...
DM6.0 Dynamic Moving Coil Microphone The new DM6.0 dynamic moving coil microphone is designed to handle a wide variety of vocal and instrument applications for both live sound and recording.
KM-5 is a dynamic microphone specifically tuned for snares and toms with plenty of upper bass and low mid punch. A fast transient response in the upper mid region gives...
The Contact 502A from Wharfedale Pro is a high performance UHF wireless handheld microphone system. The Contact 502A wireless system features automatic channel scanning. The receiver can scan through all...
The Contact 800T from Wharfedale Pro is a high performance UHF wireless handheld microphone system. The Contact 800T wireless system features automatic channel scanning. The receiver can scan through all...
The DM4.0 is a dynamic moving coil microphone designed to handle a wide variety of vocal and instrument applications for both live sound and recording. This microphone is also available...
The KM-1 features a well balanced zinc alloy body with low handling noise and a durable mesh steel grille that is dent resistant. The KM-1 is voiced specifically for vocal...
The KM-2 features a well balanced zinc alloy body with low handling noise and has a durable mesh steel grille that is dent resistant. The KM-2 delivers a flatter mid...
The KM-3 is a small diaphragm end address condenser microphone. A flexible workhorse with an airy and extended high frequency response the KM-3 is ideal for overheads or detailed reproduction...
The KM-4 is a dynamic kick drum microphone with a neodymium capsule designed to provide a deep and powerful low frequency response. The powerful low end when combined with the...
USX-800 Wireless Microphone System is a competitively priced, "True-Diversity" wireless system incorporating the latest advances in wireless microphone technology. The USX-800 incorporates a dual antenna UHF receiver with two identical...
Wharfedale Pro are proud to bring you their all new drum microphone package, the KMD-7 pack. All of the KM Series share the same rugged cast zinc construction, unidirectional polar...