Weiler Abrasives 9" x 1/4" TIGER AO Type 27 Grinding Wheel, A24R, 5/8"-11 Nut 57126

Description
Strong resin bond delivers a long cutting life that keeps professionals on the job longer. White aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance. Designed with fiberglass cut back from the edge to provide instant aggressive grinding right out of the box. Triple fiberglass reinforcement provides added strength for aggressive stock removal. 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best for use on carbon steel, structural steel, iron and general purpose metal use.
Datasheet
Description
Strong resin bond delivers a long cutting life that keeps professionals on the job longer. White aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance. Designed with fiberglass cut back from the edge to provide instant aggressive grinding right out of the box. Triple fiberglass reinforcement provides added strength for aggressive stock removal. 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best for use on carbon steel, structural steel, iron and general purpose metal use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9
Cresco, PA, United States
9" x 1/4" TIGER AO Type 27 Grinding Wheel, A24R, 5/8"-11 Nut
57126
9" x 1/4" TIGER AO Type 27 Grinding Wheel, A24R, 5/8"-11 Nut 57126
Strong resin bond delivers a long cutting life that keeps professionals on the job longer. White aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance. Designed with fiberglass cut back from the edge to provide instant aggressive grinding right out of the box. Triple fiberglass reinforcement provides added strength for aggressive stock removal. 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best for use on carbon steel, structural steel, iron and general purpose metal use.
  • Strong resin bond delivers a long cutting life that keeps professionals on the job longer.
  • White aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance.
  • Designed with fiberglass cut back from the edge to provide instant aggressive grinding right out of the box.
  • Triple fiberglass reinforcement provides added strength for aggressive stock removal.
  • 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up.
  • Best for use on carbon steel, structural steel, iron and general purpose metal use.
Supplier's Site Datasheet
Weiler TIGER Aluminum Oxide Grinding Wheel - 9 in Diameter - Thickness 1/4 in - 57126 - 012382-57126 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler TIGER Aluminum Oxide Grinding Wheel - 9 in Diameter - Thickness 1/4 in - 57126
012382-57126
Weiler TIGER Aluminum Oxide Grinding Wheel - 9 in Diameter - Thickness 1/4 in - 57126 012382-57126
Weiler TIGER grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 9 in. Weiler incorporates this aluminum oxide material into the grinding wheel forming a grit of 24. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler grinding wheel can be run at a maximum speed of 6,600 RPMs.

Weiler TIGER grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 9 in. Weiler incorporates this aluminum oxide material into the grinding wheel forming a grit of 24. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler grinding wheel can be run at a maximum speed of 6,600 RPMs.

Buy Now

Technical Specifications

  Weiler Abrasives R. S. Hughes Company, Inc.
Product Category Grinding Wheels Grinding Wheels
Product Number 57126 012382-57126
Product Name 9" x 1/4" TIGER AO Type 27 Grinding Wheel, A24R, 5/8"-11 Nut Weiler TIGER Aluminum Oxide Grinding Wheel - 9 in Diameter - Thickness 1/4 in - 57126
Type Aluminum Oxide; AO Aluminum Oxide
Outer Diameter 9 inch (229 mm)
Thickness 9 inch (229 mm) 0.2500 inch (6.35 mm)
Bore / Shank 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini A Type 27 Grinding and Cutting Wheel - 66252843590 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 693422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Bench Grinding Wheels -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 6 to 10 inch (152 to 254 mm)
Thickness 0.7500 to 1.25 inch (19.05 to 31.75 mm)
Bore / Shank 1 inch (25.4 mm)
View Details
Weiler TIGER Zirconia Alumina Cutting Wheel - Type 27 - Depressed Center Wheel - 6 in Diameter - 7/8 in Center Hole - Thickness.045 in - 58022 - 012382-58022 - R. S. Hughes Company, Inc.
Specs
Type Alumina Zirconia
Thickness 0.0450 inch (1.14 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details