RS Components, Ltd. 1221139

Description
The new Neon grinding wheels from Norton. These grinding wheels offers maximum cut rate and finish on non-ferrous metals & carbide tooling. For general purpose metals we would recommend brown aluminium oxide, non-ferrous metals and carbide tooling a green silicon carbide wheel should be used. Abrasive Material = Aluminium Oxide Diameter = 300mm Width = 40mm Bore Size = 31.75mm Maximum Safe Speed = 2500rpm Model = Neon Series = Bench Wheel
Request a Quote
Description
The new Neon grinding wheels from Norton. These grinding wheels offers maximum cut rate and finish on non-ferrous metals & carbide tooling. For general purpose metals we would recommend brown aluminium oxide, non-ferrous metals and carbide tooling a green silicon carbide wheel should be used. Abrasive Material = Aluminium Oxide Diameter = 300mm Width = 40mm Bore Size = 31.75mm Maximum Safe Speed = 2500rpm Model = Neon Series = Bench Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1221139 - RS Components, Ltd.
Corby, Northants, United Kingdom
The new Neon grinding wheels from Norton. These grinding wheels offers maximum cut rate and finish on non-ferrous metals & carbide tooling. For general purpose metals we would recommend brown aluminium oxide, non-ferrous metals and carbide tooling a green silicon carbide wheel should be used. Abrasive Material = Aluminium Oxide Diameter = 300mm Width = 40mm Bore Size = 31.75mm Maximum Safe Speed = 2500rpm Model = Neon Series = Bench Wheel

The new Neon grinding wheels from Norton. These grinding wheels offers maximum cut rate and finish on non-ferrous metals & carbide tooling. For general purpose metals we would recommend brown aluminium oxide, non-ferrous metals and carbide tooling a green silicon carbide wheel should be used.
Abrasive Material = Aluminium Oxide
Diameter = 300mm
Width = 40mm
Bore Size = 31.75mm
Maximum Safe Speed = 2500rpm
Model = Neon
Series = Bench Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grinding Wheels
Product Number 1221139
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 1.26 inch (32 mm)
Thickness 1.26 inch (32 mm)
Bore / Shank 0.3752 inch (9.53 mm)
View Details
 - 1985485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.5118 inch (13 mm)
View Details
 - 1221135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
 - 693573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details