Weiler Abrasives 4" x 1/4" Wolverine Type 27 Grinding Wheel, A24R, 5/8" A.H. 56473

Description
Aggressive cutting and grinding wheels that will get the job done fast. Excellent value for the professional that needs a tough, aggressive wheel. Triple fiberglass reinforcement provides added strength for aggressive stock removal. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on carbon steel, iron and general purpose metal use.
Datasheet
Description
Aggressive cutting and grinding wheels that will get the job done fast. Excellent value for the professional that needs a tough, aggressive wheel. Triple fiberglass reinforcement provides added strength for aggressive stock removal. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on carbon steel, iron and general purpose metal use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4
Cresco, PA, United States
4" x 1/4" Wolverine Type 27 Grinding Wheel, A24R, 5/8" A.H.
56473
4" x 1/4" Wolverine Type 27 Grinding Wheel, A24R, 5/8" A.H. 56473
Aggressive cutting and grinding wheels that will get the job done fast. Excellent value for the professional that needs a tough, aggressive wheel. Triple fiberglass reinforcement provides added strength for aggressive stock removal. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on carbon steel, iron and general purpose metal use.
  • Aggressive cutting and grinding wheels that will get the job done fast.
  • Excellent value for the professional that needs a tough, aggressive wheel.
  • Triple fiberglass reinforcement provides added strength for aggressive stock removal.
  • Open arbor offers a cost-effective mounting option when using adapting nuts.
  • Best for use on carbon steel, iron and general purpose metal use.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Grinding Wheels
Product Number 56473
Product Name 4" x 1/4" Wolverine Type 27 Grinding Wheel, A24R, 5/8" A.H.
Type Aluminum Oxide; AO
Outer Diameter 4 inch (102 mm)
Thickness 4 inch (102 mm)
Bore / Shank 0.4000 inch (10.16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 37C100-HVK Vitrified Wheel - 66243529172 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 3 inch (76.2 mm)
Thickness 1 inch (25.4 mm)
View Details
 - 1221138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Titan Diamond Bottoming Mandrels - TDBP - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details
CBN Grinding Wheel  Vitrified Bond  for Engine Camshaft & Crankshaft Grinding -  - Kunshan Xinlun Superabrasives Co., Ltd.
Specs
Type CBN
Bond Type Vitrified
Applications & Materials Abraded Automotive; Engine camshaft cam lobe & journal grinding Crankshaft main journal & pin grinding Compressor camshaft grinding
View Details