T18L0M4 111-02015 -- 24506 RUBBER GROMMET, 3/8" PANEL HOLE SIZE
Waytek, Inc.
24506 Rubber Grommet, 3/8" Panel Hole Size
T18L0M4 111-02015
Description
24506 Rubber Grommet, 3/8" Panel Hole Size
Category: Grommets
Manufacturer: Waytek
Protects wire, cable and hoses passing through metal plates and panels
Bore Diameter: .250"
Panel Hole Size: .375"
Max. Panel Thickness: .063"
Overall Diameter: .563"
Overall Thickness: .281"
Request a Quote
Email Supplier
Description
24506 Rubber Grommet, 3/8" Panel Hole Size
Category: Grommets
Manufacturer: Waytek
Protects wire, cable and hoses passing through metal plates and panels
Bore Diameter: .250"
Panel Hole Size: .375"
Max. Panel Thickness: .063"
Overall Diameter: .563"
Overall Thickness: .281"
Request a Quote
Email Supplier
Suppliers
24506 Rubber Grommet, 3/8" Panel Hole Size
24506
24506 Rubber Grommet, 3/8" Panel Hole Size
Category: Grommets
Manufacturer: Waytek
Protects wire, cable and hoses passing through metal plates and panels
Bore Diameter: .250"
Panel Hole Size: .375"
Max. Panel Thickness: .063"
Overall Diameter: .563"
Overall Thickness: .281"
- 24506 Rubber Grommet, 3/8" Panel Hole Size
- Category: Grommets
- Manufacturer: Waytek
- Protects wire, cable and hoses passing through metal plates and panels
- Bore Diameter: .250"
- Panel Hole Size: .375"
- Max. Panel Thickness: .063"
- Overall Diameter: .563"
- Overall Thickness: .281"
Supplier's Site
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
24506 |
|
Product Name
|
24506 Rubber Grommet, 3/8" Panel Hole Size |
|
Shape
|
Round
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Round
Inside Diameter
0.4380 inch (11.13 mm)
Overall Thickness
0.3130 inch (7.95 mm)
View Details
Shape
Round
Inside Diameter
0.1880 inch (4.78 mm)
Overall Thickness
0.2500 inch (6.35 mm)
View Details
Shape
Round
Inside Diameter
0.5630 inch (14.3 mm)
Overall Thickness
0.3130 inch (7.95 mm)
View Details