Waytek, Inc. WP14-3 GPT Parallel Bonded Cable, 14/3 Ga., Brown, Yellow, Green S325G8

Description
Spool Sizes Available: 250', 500', 2000'* WP14-3 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an economically priced multiple wire configuration is needed. Voltage Rating: 60VDC Stranded, bare copper Individual wires can be split apart -22°F (-30°C) to 176°F (80°C) Typical Stranding: 19/27 Conductor Colors: Brown, yellow, and green *2,000 foot spool ships via truck Nominal O.D.: 0.493" (12.52 mm) Approximate Weight: 48 lbs. per 100'
Request a Quote
Description
Spool Sizes Available: 250', 500', 2000'* WP14-3 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an economically priced multiple wire configuration is needed. Voltage Rating: 60VDC Stranded, bare copper Individual wires can be split apart -22°F (-30°C) to 176°F (80°C) Typical Stranding: 19/27 Conductor Colors: Brown, yellow, and green *2,000 foot spool ships via truck Nominal O.D.: 0.493" (12.52 mm) Approximate Weight: 48 lbs. per 100'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WP14-3 GPT Parallel Bonded Cable, 14/3 Ga., Brown, Yellow, Green - WP14-3 - Waytek, Inc.
Chanhassen, MN, United States
WP14-3 GPT Parallel Bonded Cable, 14/3 Ga., Brown, Yellow, Green
WP14-3
WP14-3 GPT Parallel Bonded Cable, 14/3 Ga., Brown, Yellow, Green WP14-3
Spool Sizes Available: 250', 500', 2000'* WP14-3 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an economically priced multiple wire configuration is needed. Voltage Rating: 60VDC Stranded, bare copper Individual wires can be split apart -22°F (-30°C) to 176°F (80°C) Typical Stranding: 19/27 Conductor Colors: Brown, yellow, and green *2,000 foot spool ships via truck Nominal O.D.: 0.493" (12.52 mm) Approximate Weight: 48 lbs. per 100'

Spool Sizes Available: 250', 500', 2000'*

  • WP14-3 GPT Parallel Bonded Cable
  • Category: Trailer Cable
  • Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an economically priced multiple wire configuration is needed.
  • Voltage Rating: 60VDC
  • Stranded, bare copper
  • Individual wires can be split apart
  • -22°F (-30°C) to 176°F (80°C)
  • Typical Stranding: 19/27
  • Conductor Colors: Brown, yellow, and green
  • *2,000 foot spool ships via truck
  • Nominal O.D.: 0.493" (12.52 mm)
  • Approximate Weight: 48 lbs. per 100'
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WP14-3
Product Name WP14-3 GPT Parallel Bonded Cable, 14/3 Ga., Brown, Yellow, Green
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

WT701 Trailer Cable, Stranded Bare Copper, 12/6 & 10/1 Gauge/conductors - WT701 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 7 #
View Details
Welding Cable WC6-0-250, 6 Ga., 266/30 Stranding, 250' Box, Black - WC6-0-250 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

North American 6 AWG
View Details
WG14-3-100 Automotive Primary Wire, GPT Standard Wall, 14 Ga., 100FT, Orange - WG14-3-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
SGR Battery Cable SGR2-0-250, 2 Ga., 250' Spool, Black - SGR2-0-250 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Voltage 0.0600 kilovolts
Rated Temperature -50 to 105 C (-58 to 221 F)
View Details