Waytek, Inc. Welding Cable WC6-0-250, 6 Ga., 266/30 Stranding, 250' Box, Black 640069.01.001

Description
Welding Cable WC6-0-250 Category: Welding Cable Class K welding cable Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold Extreme temperature range rating 221°F (105°C) to -55°F(-48°C) Approximate Weight: 14 lbs. per 100' Typical stranding: 266/30 Nominal O.D.: .390" (9.91) Stranded, bare copper Orange jacket color is standard for electric vehicles Rated up to 600VDC
Request a Quote
Description
Welding Cable WC6-0-250 Category: Welding Cable Class K welding cable Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold Extreme temperature range rating 221°F (105°C) to -55°F(-48°C) Approximate Weight: 14 lbs. per 100' Typical stranding: 266/30 Nominal O.D.: .390" (9.91) Stranded, bare copper Orange jacket color is standard for electric vehicles Rated up to 600VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Welding Cable WC6-0-250, 6 Ga., 266/30 Stranding, 250' Box, Black - WC6-0-250 - Waytek, Inc.
Chanhassen, MN, United States
Welding Cable WC6-0-250, 6 Ga., 266/30 Stranding, 250' Box, Black
WC6-0-250
Welding Cable WC6-0-250, 6 Ga., 266/30 Stranding, 250' Box, Black WC6-0-250
Welding Cable WC6-0-250 Category: Welding Cable Class K welding cable Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold Extreme temperature range rating 221°F (105°C) to -55°F(-48°C) Approximate Weight: 14 lbs. per 100' Typical stranding: 266/30 Nominal O.D.: .390" (9.91) Stranded, bare copper Orange jacket color is standard for electric vehicles Rated up to 600VDC
  • Welding Cable WC6-0-250
  • Category: Welding Cable
  • Class K welding cable
  • Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket
  • Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold
  • Extreme temperature range rating 221°F (105°C) to -55°F(-48°C)
  • Approximate Weight: 14 lbs. per 100'
  • Typical stranding: 266/30
  • Nominal O.D.: .390" (9.91)
  • Stranded, bare copper
  • Orange jacket color is standard for electric vehicles
  • Rated up to 600VDC
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WC6-0-250
Product Name Welding Cable WC6-0-250, 6 Ga., 266/30 Stranding, 250' Box, Black
Standards / Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

WG14-11 Automotive Primary Wire, GPT Standard Wall, 14 Ga., Tan - WG14-11 - Waytek, Inc.
Specs
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

North American 14 AWG
View Details
WG16-1-100 Automotive Primary Wire, GPT Standard Wall, 16 Ga., 100FT, Brown - WG16-1-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
Multi-Conductor Marine Cable MCB10-2, 2 Conductor, 10/2 Ga., White PVC - MCB10-2 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Number of Conductors 2 #
North American 10 AWG
View Details
Multi-Conductor Marine Cable MCB16-2, 2 Conductor, 16/2 Ga., White PVC - MCB16-2 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Number of Conductors 2 #
North American 16 AWG
View Details