Waytek, Inc. WG14-3-100 Automotive Primary Wire, GPT Standard Wall, 14 Ga., 100FT, Orange WG14-3-100

Description
Image represents jacket color and is not indicative of wire Gauge WG14-3-100 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Automotive primary wire is a general purpose wire for original equipment and replacement automotive applications Standard for automotive applications, most widely used general purpose wire in the industry Smooth jacket surface ideal for pulling through corrugated loom or conduit Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 16 lbs. per 1000' Typical stranding: 19/27 Nominal O.D.: 0.117" (2.97 mm) Custom printing or striping available 60VDC Standard for automotive applications, most widely used general purpose wire in the industry Larger spool sizes available. See WG14-3
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge WG14-3-100 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Automotive primary wire is a general purpose wire for original equipment and replacement automotive applications Standard for automotive applications, most widely used general purpose wire in the industry Smooth jacket surface ideal for pulling through corrugated loom or conduit Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 16 lbs. per 1000' Typical stranding: 19/27 Nominal O.D.: 0.117" (2.97 mm) Custom printing or striping available 60VDC Standard for automotive applications, most widely used general purpose wire in the industry Larger spool sizes available. See WG14-3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WG14-3-100 Automotive Primary Wire, GPT Standard Wall, 14 Ga., 100FT, Orange - WG14-3-100 - Waytek, Inc.
Chanhassen, MN, United States
WG14-3-100 Automotive Primary Wire, GPT Standard Wall, 14 Ga., 100FT, Orange
WG14-3-100
WG14-3-100 Automotive Primary Wire, GPT Standard Wall, 14 Ga., 100FT, Orange WG14-3-100
Image represents jacket color and is not indicative of wire Gauge WG14-3-100 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Automotive primary wire is a general purpose wire for original equipment and replacement automotive applications Standard for automotive applications, most widely used general purpose wire in the industry Smooth jacket surface ideal for pulling through corrugated loom or conduit Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 16 lbs. per 1000' Typical stranding: 19/27 Nominal O.D.: 0.117" (2.97 mm) Custom printing or striping available 60VDC Standard for automotive applications, most widely used general purpose wire in the industry Larger spool sizes available. See WG14-3

Image represents jacket color and is not indicative of wire Gauge

  • WG14-3-100 Automotive Primary Wire, GPT Standard Wall
  • Category: Automotive Primary Wire
  • Automotive primary wire is a general purpose wire for original equipment and replacement automotive applications
  • Standard for automotive applications, most widely used general purpose wire in the industry
  • Smooth jacket surface ideal for pulling through corrugated loom or conduit
  • Excellent resistance to oil and flame
  • Single conductor, stranded, bare copper
  • Jacketed polyvinylchloride (PVC)
  • Temperature Rating: -40°F (-40°C) to 176°F (80°C)
  • Approximate Weight: 16 lbs. per 1000'
  • Typical stranding: 19/27
  • Nominal O.D.: 0.117" (2.97 mm)
  • Custom printing or striping available
  • 60VDC
  • Standard for automotive applications, most widely used general purpose wire in the industry
  • Larger spool sizes available. See WG14-3
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WG14-3-100
Product Name WG14-3-100 Automotive Primary Wire, GPT Standard Wall, 14 Ga., 100FT, Orange
Standards / Approvals RoHS; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

WG16-1 Automotive Primary Wire, GPT Standard Wall, 16 Ga., Brown - WG16-1 - Waytek, Inc.
Specs
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

North American 16 AWG
View Details
WG12-3 Automotive Primary Wire, GPT Standard Wall, 12 Ga., Orange - WG12-3 - Waytek, Inc.
Specs
Standards / Approvals REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
WG14-9 Automotive Primary Wire, GPT Standard Wall, 14 Ga., White - WG14-9 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details