Waytek, Inc. WT701 Trailer Cable, Stranded Bare Copper, 12/6 & 10/1 Gauge/conductors 12010973

Description
Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WT701 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed PVC Voltage Rating: 60VDC Resistant to oil, gas, moisture, and acids Typical Stranding: 19/25 and 19/23 Nominal O.D.: 0.600" (15.24 mm) 12 Ga.: Red, brown, yellow, blue, black and green 10 Ga.: White *500 foot spool ships via truck Approximate Weight: 31 lbs. per 100'
Request a Quote Datasheet
Description
Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WT701 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed PVC Voltage Rating: 60VDC Resistant to oil, gas, moisture, and acids Typical Stranding: 19/25 and 19/23 Nominal O.D.: 0.600" (15.24 mm) 12 Ga.: Red, brown, yellow, blue, black and green 10 Ga.: White *500 foot spool ships via truck Approximate Weight: 31 lbs. per 100'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WT701 Trailer Cable, Stranded Bare Copper, 12/6 & 10/1 Gauge/conductors - WT701 - Waytek, Inc.
Chanhassen, MN, United States
WT701 Trailer Cable, Stranded Bare Copper, 12/6 & 10/1 Gauge/conductors
WT701
WT701 Trailer Cable, Stranded Bare Copper, 12/6 & 10/1 Gauge/conductors WT701
Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WT701 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed PVC Voltage Rating: 60VDC Resistant to oil, gas, moisture, and acids Typical Stranding: 19/25 and 19/23 Nominal O.D.: 0.600" (15.24 mm) 12 Ga.: Red, brown, yellow, blue, black and green 10 Ga.: White *500 foot spool ships via truck Approximate Weight: 31 lbs. per 100'

Image represents number and color of conductors and is not indicative of wire gauge

Spool Sizes Available: 100', 500'*

  • WT701 Trailer Cable, Stranded Bare Copper
  • Category: Trailer Cable
  • Black Jacketed PVC
  • Voltage Rating: 60VDC
  • Resistant to oil, gas, moisture, and acids
  • Typical Stranding: 19/25 and 19/23
  • Nominal O.D.: 0.600" (15.24 mm)
  • 12 Ga.: Red, brown, yellow, blue, black and green
  • 10 Ga.: White
  • *500 foot spool ships via truck
  • Approximate Weight: 31 lbs. per 100'
Supplier's Site Datasheet
14GA GXL Black Cross-Link Automotive Wire XLPE - WL14-0 DRUM - Waytek, Inc.
Chanhassen, MN, United States
14GA GXL Black Cross-Link Automotive Wire XLPE
WL14-0 DRUM
14GA GXL Black Cross-Link Automotive Wire XLPE WL14-0 DRUM
Home // 14GA GXL Black Cross-Link Automotive Wire XLPE

Home // 14GA GXL Black Cross-Link Automotive Wire XLPE

Supplier's Site

Technical Specifications

  Waytek, Inc. Waytek, Inc.
Product Category Electrical Power Wires Electrical Power Wires
Product Number WT701 WL14-0 DRUM
Product Name WT701 Trailer Cable, Stranded Bare Copper, 12/6 & 10/1 Gauge/conductors 14GA GXL Black Cross-Link Automotive Wire XLPE
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 7 #
Unlock Full Specs
to access all available technical data

Similar Products

WG10-4-100 Automotive Primary Wire, GPT Standard Wall, 10 Ga., 100FT, Yellow - WG10-4-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
WG12-9 Automotive Primary Wire, GPT Standard Wall, 12 Ga., White - WG12-9 - Waytek, Inc.
Specs
Standards / Approvals REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
Welding Cable WC6-3-100, 6 Ga., 266/30 Stranding, 100' Box, Orange - WC6-3-100 - Waytek, Inc.
Specs
Cable Insulation Neoprene;

Neoprene over TPE Insulated

North American 6 AWG
View Details
WG14-15-100 Automotive Primary Wire, GPT Standard Wall, 14 Ga., 100FT, Lt. Green - WG14-15-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details