Waytek, Inc. WTW16-6 Trailer Cable, Stranded Bare Copper, 16/6 Gauge/conductors AL-14-50-0-C

Description
Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WTW16-6 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed PVC Voltage Rating: 60VDC Resistant to oil, gas, moisture, and acids Typical Stranding: 19/29 Nominal O.D.: .421" (10.67 mm) Conductor Colors: White, Brown, Yellow, Black, Red, and Green *500 foot spools ship via truck Approximate Weight: 9 lbs. per 100'
Request a Quote
Description
Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WTW16-6 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed PVC Voltage Rating: 60VDC Resistant to oil, gas, moisture, and acids Typical Stranding: 19/29 Nominal O.D.: .421" (10.67 mm) Conductor Colors: White, Brown, Yellow, Black, Red, and Green *500 foot spools ship via truck Approximate Weight: 9 lbs. per 100'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WTW16-6 Trailer Cable, Stranded Bare Copper, 16/6 Gauge/conductors - WTW16-6 - Waytek, Inc.
Chanhassen, MN, United States
WTW16-6 Trailer Cable, Stranded Bare Copper, 16/6 Gauge/conductors
WTW16-6
WTW16-6 Trailer Cable, Stranded Bare Copper, 16/6 Gauge/conductors WTW16-6
Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WTW16-6 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed PVC Voltage Rating: 60VDC Resistant to oil, gas, moisture, and acids Typical Stranding: 19/29 Nominal O.D.: .421" (10.67 mm) Conductor Colors: White, Brown, Yellow, Black, Red, and Green *500 foot spools ship via truck Approximate Weight: 9 lbs. per 100'

Image represents number and color of conductors and is not indicative of wire gauge

Spool Sizes Available: 100', 500'*

  • WTW16-6 Trailer Cable, Stranded Bare Copper
  • Category: Trailer Cable
  • Black Jacketed PVC
  • Voltage Rating: 60VDC
  • Resistant to oil, gas, moisture, and acids
  • Typical Stranding: 19/29
  • Nominal O.D.: .421" (10.67 mm)
  • Conductor Colors: White, Brown, Yellow, Black, Red, and Green
  • *500 foot spools ship via truck
  • Approximate Weight: 9 lbs. per 100'
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WTW16-6
Product Name WTW16-6 Trailer Cable, Stranded Bare Copper, 16/6 Gauge/conductors
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 6 #
Unlock Full Specs
to access all available technical data

Similar Products

WG10-4-100 Automotive Primary Wire, GPT Standard Wall, 10 Ga., 100FT, Yellow - WG10-4-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
SGT Battery Cable WB00-0, 2/0 Ga., Bare Copper, 133/20 Stranding, Black - WB00-0 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Cable Insulation Polyvinyl Chloride;

PVC Insulated

Cable Conductor Copper
View Details
SGR Battery Cable SGR6-0-500, 6 Ga., 500' Spool, Black - SGR6-0-500 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Voltage 0.0600 kilovolts
Rated Temperature 105 to -50 C (221 to -58 F)
View Details