Waytek, Inc. WG10-4-100 Automotive Primary Wire, GPT Standard Wall, 10 Ga., 100FT, Yellow WG10-4-100

Description
Image represents jacket color and is not indicative of wire Gauge WG10-4-100 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Automotive primary wire is a general purpose wire for original equipment and replacement automotive applications Smooth jacket surface ideal for pulling through corrugated loom or conduit Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 39 lbs. per 1000' Typical stranding: 19/30 Nominal O.D.: 0.175" (4.45 mm) Custom printing or striping available 60VDC Standard for automotive applications, most widely used general purpose wire in the industry Larger spool sizes available. See WG10-4
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge WG10-4-100 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Automotive primary wire is a general purpose wire for original equipment and replacement automotive applications Smooth jacket surface ideal for pulling through corrugated loom or conduit Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 39 lbs. per 1000' Typical stranding: 19/30 Nominal O.D.: 0.175" (4.45 mm) Custom printing or striping available 60VDC Standard for automotive applications, most widely used general purpose wire in the industry Larger spool sizes available. See WG10-4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WG10-4-100 Automotive Primary Wire, GPT Standard Wall, 10 Ga., 100FT, Yellow - WG10-4-100 - Waytek, Inc.
Chanhassen, MN, United States
WG10-4-100 Automotive Primary Wire, GPT Standard Wall, 10 Ga., 100FT, Yellow
WG10-4-100
WG10-4-100 Automotive Primary Wire, GPT Standard Wall, 10 Ga., 100FT, Yellow WG10-4-100
Image represents jacket color and is not indicative of wire Gauge WG10-4-100 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Automotive primary wire is a general purpose wire for original equipment and replacement automotive applications Smooth jacket surface ideal for pulling through corrugated loom or conduit Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 39 lbs. per 1000' Typical stranding: 19/30 Nominal O.D.: 0.175" (4.45 mm) Custom printing or striping available 60VDC Standard for automotive applications, most widely used general purpose wire in the industry Larger spool sizes available. See WG10-4

Image represents jacket color and is not indicative of wire Gauge

  • WG10-4-100 Automotive Primary Wire, GPT Standard Wall
  • Category: Automotive Primary Wire
  • Automotive primary wire is a general purpose wire for original equipment and replacement automotive applications
  • Smooth jacket surface ideal for pulling through corrugated loom or conduit
  • Excellent resistance to oil and flame
  • Single conductor, stranded, bare copper
  • Jacketed polyvinylchloride (PVC)
  • Temperature Rating: -40°F (-40°C) to 176°F (80°C)
  • Approximate Weight: 39 lbs. per 1000'
  • Typical stranding: 19/30
  • Nominal O.D.: 0.175" (4.45 mm)
  • Custom printing or striping available
  • 60VDC
  • Standard for automotive applications, most widely used general purpose wire in the industry
  • Larger spool sizes available. See WG10-4
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WG10-4-100
Product Name WG10-4-100 Automotive Primary Wire, GPT Standard Wall, 10 Ga., 100FT, Yellow
Standards / Approvals RoHS; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

WG14-0-100 Automotive Primary Wire, GPT Standard Wall, 14 Ga., 100FT, Black - WG14-0-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
SGR Battery Cable SGR00-2-100, 2/0 Ga., 100' Spool, Red - SGR00-2-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Voltage 0.0600 kilovolts
Rated Temperature -50 to 105 C (-58 to 221 F)
View Details
Multi-Conductor Marine Cable MC12-3, 3 Conductor, 12/3 Ga., White PVC - MC12-3 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 3 #
View Details
WG16-12 Automotive Primary Wire, GPT Standard Wall, 16 Ga., Pink - WG16-12 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details