Waytek, Inc. Welding Cable WC4-2-250, 4 Ga., 420/30 Stranding, 250' Box, Red 640068.01.003

Description
Welding Cable WC4-2-250 Category: Welding Cable Class K welding cable Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold Extreme temperature range rating 221°F (105°C) to -55°F(-48°C) Approximate Weight: 20 lbs. per 100' Typical stranding: 420/30 Nominal O.D.: .440" (11.18 mm) Stranded, bare copper Orange jacket color is standard for electric vehicles Rated up to 600VDC
Request a Quote
Description
Welding Cable WC4-2-250 Category: Welding Cable Class K welding cable Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold Extreme temperature range rating 221°F (105°C) to -55°F(-48°C) Approximate Weight: 20 lbs. per 100' Typical stranding: 420/30 Nominal O.D.: .440" (11.18 mm) Stranded, bare copper Orange jacket color is standard for electric vehicles Rated up to 600VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Welding Cable WC4-2-250, 4 Ga., 420/30 Stranding, 250' Box, Red - WC4-2-250 - Waytek, Inc.
Chanhassen, MN, United States
Welding Cable WC4-2-250, 4 Ga., 420/30 Stranding, 250' Box, Red
WC4-2-250
Welding Cable WC4-2-250, 4 Ga., 420/30 Stranding, 250' Box, Red WC4-2-250
Welding Cable WC4-2-250 Category: Welding Cable Class K welding cable Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold Extreme temperature range rating 221°F (105°C) to -55°F(-48°C) Approximate Weight: 20 lbs. per 100' Typical stranding: 420/30 Nominal O.D.: .440" (11.18 mm) Stranded, bare copper Orange jacket color is standard for electric vehicles Rated up to 600VDC
  • Welding Cable WC4-2-250
  • Category: Welding Cable
  • Class K welding cable
  • Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket
  • Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold
  • Extreme temperature range rating 221°F (105°C) to -55°F(-48°C)
  • Approximate Weight: 20 lbs. per 100'
  • Typical stranding: 420/30
  • Nominal O.D.: .440" (11.18 mm)
  • Stranded, bare copper
  • Orange jacket color is standard for electric vehicles
  • Rated up to 600VDC
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WC4-2-250
Product Name Welding Cable WC4-2-250, 4 Ga., 420/30 Stranding, 250' Box, Red
Standards / Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

WG10-3-100 Automotive Primary Wire, GPT Standard Wall, 10 Ga., 100FT, Orange - WG10-3-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
WG12-7 Automotive Primary Wire, GPT Standard Wall, 12 Ga., Violet - WG12-7 - Waytek, Inc.
Specs
Standards / Approvals REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
Parallel Battery Cable WF4-2, 4 Ga., 133/25 Stranding - WF4-2 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Cable Insulation Neoprene;

Neoprene over TPE Insulated

North American 4 AWG
View Details
WG14-15-100 Automotive Primary Wire, GPT Standard Wall, 14 Ga., 100FT, Lt. Green - WG14-15-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details