Waytek, Inc. Vinyl Tubing 20229C, 100 ft Spool, 9/16", Black AL-04-18-0-C

Description
Vinyl Tubing 20229C Category: Tubing & Conduit 100 ft Spool Nominal Size: 9/16 Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating:-4°F(-20°C) - 221°F(105°C) Nominal I.D.: .563" Wall Thickness: .030" Wire Gauge Range: 16-14 Ga.
Request a Quote Datasheet
Description
Vinyl Tubing 20229C Category: Tubing & Conduit 100 ft Spool Nominal Size: 9/16 Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating:-4°F(-20°C) - 221°F(105°C) Nominal I.D.: .563" Wall Thickness: .030" Wire Gauge Range: 16-14 Ga.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vinyl Tubing 20229C, 100 ft Spool, 9/16
Chanhassen, MN, United States
Vinyl Tubing 20229C, 100 ft Spool, 9/16", Black
20229C
Vinyl Tubing 20229C, 100 ft Spool, 9/16", Black 20229C
Vinyl Tubing 20229C Category: Tubing & Conduit 100 ft Spool Nominal Size: 9/16 Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating:-4°F(-20°C) - 221°F(105°C) Nominal I.D.: .563" Wall Thickness: .030" Wire Gauge Range: 16-14 Ga.
  • Vinyl Tubing 20229C
  • Category: Tubing & Conduit
  • 100 ft Spool
  • Nominal Size: 9/16
  • Resistant to oil, chemicals, solvents, fungi and is self-extinguishing
  • Meets MIL-I-63ID specs
  • Temperature Rating:-4°F(-20°C) - 221°F(105°C)
  • Nominal I.D.: .563"
  • Wall Thickness: .030"
  • Wire Gauge Range: 16-14 Ga.
Supplier's Site Datasheet
Vinyl Tubing 20222F, 250 ft Spool, 1/8
Chanhassen, MN, United States
Vinyl Tubing 20222F, 250 ft Spool, 1/8", Black
20222F
Vinyl Tubing 20222F, 250 ft Spool, 1/8", Black 20222F
Vinyl Tubing 20222F Category: Tubing & Conduit 250 ft Spool Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating: -4°F (-20°C) - 221°F (105°C) Nominal I.D.: .118" Wall Thickness: .020" Nominal Size: 1/8" (#9) Wire Gauge Range: 24-22 Ga.
  • Vinyl Tubing 20222F
  • Category: Tubing & Conduit
  • 250 ft Spool
  • Resistant to oil, chemicals, solvents, fungi and is self-extinguishing
  • Meets MIL-I-63ID specs
  • Temperature Rating: -4°F (-20°C) - 221°F (105°C)
  • Nominal I.D.: .118"
  • Wall Thickness: .020"
  • Nominal Size: 1/8" (#9)
  • Wire Gauge Range: 24-22 Ga.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. Waytek, Inc.
Product Category Electrical Conduit Electrical Conduit
Product Number 20229C 20222F
Product Name Vinyl Tubing 20229C, 100 ft Spool, 9/16", Black Vinyl Tubing 20222F, 250 ft Spool, 1/8", Black
Material

Vinyl

Vinyl

Unlock Full Specs
to access all available technical data

Similar Products

Vinyl Tubing 20236C, 100 ft Spool, 1
Specs
Material

Polyolefin

Size 1 inch (25.4 mm)
Units English Size
View Details
Vinyl Tubing 20230F, 250 ft Spool, 5/8
Specs
Material

Vinyl

Size 0.6250 inch (15.87 mm)
Units English Size
View Details
Vinyl Tubing 20223M, 1000 ft Spool, 3/16
Specs
Material

Vinyl

Size 0.1875 inch (4.76 mm)
Units English Size
View Details
Vinyl Tubing 20226H, 500 ft Spool, 3/8
Specs
Material

Vinyl

Size 0.3750 inch (9.52 mm)
Units English Size
View Details