Waytek, Inc. Multi-Conductor Marine Cable MC16-2, 2 Conductor, 16/2 Ga., White PVC 7100164992

Description
Spool Sizes Available: 250', 500', 1000' The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MC16-2 Category: Marine Wire & Cable Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F (105°C) Wet: 167°F (75°C) Typical Stranding: 19/.01117 Conductor Colors: black, white *1000 foot spool subject to additional shipping charges White jacketed PVC 600VDC Nominal O.D.: .310" x .190" (7.87 mm x 4.83 mm) Approximate Weight: 40 lbs. per 1000'
Request a Quote
Description
Spool Sizes Available: 250', 500', 1000' The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MC16-2 Category: Marine Wire & Cable Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F (105°C) Wet: 167°F (75°C) Typical Stranding: 19/.01117 Conductor Colors: black, white *1000 foot spool subject to additional shipping charges White jacketed PVC 600VDC Nominal O.D.: .310" x .190" (7.87 mm x 4.83 mm) Approximate Weight: 40 lbs. per 1000'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor Marine Cable MC16-2, 2 Conductor, 16/2 Ga., White PVC - MC16-2 - Waytek, Inc.
Chanhassen, MN, United States
Multi-Conductor Marine Cable MC16-2, 2 Conductor, 16/2 Ga., White PVC
MC16-2
Multi-Conductor Marine Cable MC16-2, 2 Conductor, 16/2 Ga., White PVC MC16-2
Spool Sizes Available: 250', 500', 1000' The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MC16-2 Category: Marine Wire & Cable Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F (105°C) Wet: 167°F (75°C) Typical Stranding: 19/.01117 Conductor Colors: black, white *1000 foot spool subject to additional shipping charges White jacketed PVC 600VDC Nominal O.D.: .310" x .190" (7.87 mm x 4.83 mm) Approximate Weight: 40 lbs. per 1000'

Spool Sizes Available: 250', 500', 1000'

The image represents the number & color of conductors and is not indicative of a wire gauge.

  • Multi-Conductor Marine Cable MC16-2
  • Category: Marine Wire & Cable
  • Tinned copper conductors
  • Meets DOT and Coast Guard specifications
  • UL Listed 1426 - Tinned Multi-Conductor
  • Dry: 221°F (105°C)
  • Wet: 167°F (75°C)
  • Typical Stranding: 19/.01117
  • Conductor Colors: black, white
  • *1000 foot spool subject to additional shipping charges
  • White jacketed PVC
  • 600VDC
  • Nominal O.D.: .310" x .190" (7.87 mm x 4.83 mm)
  • Approximate Weight: 40 lbs. per 1000'
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number MC16-2
Product Name Multi-Conductor Marine Cable MC16-2, 2 Conductor, 16/2 Ga., White PVC
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

WG14-6-100 Automotive Primary Wire, GPT Standard Wall, 14 Ga., 100FT, Blue - WG14-6-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
Welding Cable WC0000-2-100, 4/0 Ga., 2109/30 Stranding, 100' Box, Red - WC0000-2-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

View Details
WG10-3 Automotive Primary Wire, GPT Standard Wall, 10 Ga., Orange - WG10-3 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
Multi-Conductor Marine Cable MC12-3, 3 Conductor, 12/3 Ga., White PVC - MC12-3 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 3 #
View Details