Waytek, Inc. Welding Cable WC000-0-100, 3/0 Ga., 1691/30 Stranding, 100' Box, Black 640063.E33001

Description
Welding Cable WC000-0-100 Category: Welding Cable Class K welding cable Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold Extreme temperature range rating 221°F (105°C) to -55°F(-48°C) Approximate Weight: 72 lbs. per 100' Typical stranding: 1691/30 Nominal O.D.: .730" (18.54 mm) Stranded, bare copper Orange jacket color is standard for electric vehicles Rated up to 600VDC Spool Sizes Available: 100'* / * These spools ship via truck
Request a Quote
Description
Welding Cable WC000-0-100 Category: Welding Cable Class K welding cable Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold Extreme temperature range rating 221°F (105°C) to -55°F(-48°C) Approximate Weight: 72 lbs. per 100' Typical stranding: 1691/30 Nominal O.D.: .730" (18.54 mm) Stranded, bare copper Orange jacket color is standard for electric vehicles Rated up to 600VDC Spool Sizes Available: 100'* / * These spools ship via truck
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Welding Cable WC000-0-100, 3/0 Ga., 1691/30 Stranding, 100' Box, Black - WC000-0-100 - Waytek, Inc.
Chanhassen, MN, United States
Welding Cable WC000-0-100, 3/0 Ga., 1691/30 Stranding, 100' Box, Black
WC000-0-100
Welding Cable WC000-0-100, 3/0 Ga., 1691/30 Stranding, 100' Box, Black WC000-0-100
Welding Cable WC000-0-100 Category: Welding Cable Class K welding cable Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold Extreme temperature range rating 221°F (105°C) to -55°F(-48°C) Approximate Weight: 72 lbs. per 100' Typical stranding: 1691/30 Nominal O.D.: .730" (18.54 mm) Stranded, bare copper Orange jacket color is standard for electric vehicles Rated up to 600VDC Spool Sizes Available: 100'* / * These spools ship via truck
  • Welding Cable WC000-0-100
  • Category: Welding Cable
  • Class K welding cable
  • Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket
  • Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold
  • Extreme temperature range rating 221°F (105°C) to -55°F(-48°C)
  • Approximate Weight: 72 lbs. per 100'
  • Typical stranding: 1691/30
  • Nominal O.D.: .730" (18.54 mm)
  • Stranded, bare copper
  • Orange jacket color is standard for electric vehicles
  • Rated up to 600VDC
  • Spool Sizes Available: 100'* / * These spools ship via truck
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WC000-0-100
Product Name Welding Cable WC000-0-100, 3/0 Ga., 1691/30 Stranding, 100' Box, Black
Standards / Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

WG16-0 Automotive Primary Wire, GPT Standard Wall, 16 Ga., Black - WG16-0 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
Speaker Cable SC14-2, Clear Jacketed PVC, 14/2 Conductors, 19/27 Stranding - SC14-2 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
North American 14 AWG
View Details
WG12-1 Automotive Primary Wire, GPT Standard Wall, 12 Ga., Brown - WG12-1 - Waytek, Inc.
Specs
Standards / Approvals REACH Compliant
Rated Temperature -40 to 85 C (-40 to 185 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details