Waytek, Inc. WP14-2 GPT Parallel Bonded Cable, 14/2 Ga., Red, Brown 148491-91W

Description
Spool Sizes Available: 250', 500', 2000'* WP14-2 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an economically priced multiple wire configuration is needed. Voltage Rating: 60VDC Stranded, bare copper Individual wires can be split apart -22°F (-30°C) to 176°F (80°C) Typical Stranding: 19/27 Conductor Colors: Red, brown *2,000 foot spool ships via truck Nominal O.D.: 0.352" (8.94 mm) Approximate Weight: 34 lbs per 1000'
Request a Quote
Description
Spool Sizes Available: 250', 500', 2000'* WP14-2 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an economically priced multiple wire configuration is needed. Voltage Rating: 60VDC Stranded, bare copper Individual wires can be split apart -22°F (-30°C) to 176°F (80°C) Typical Stranding: 19/27 Conductor Colors: Red, brown *2,000 foot spool ships via truck Nominal O.D.: 0.352" (8.94 mm) Approximate Weight: 34 lbs per 1000'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WP14-2 GPT Parallel Bonded Cable, 14/2 Ga., Red, Brown - WP14-2 - Waytek, Inc.
Chanhassen, MN, United States
WP14-2 GPT Parallel Bonded Cable, 14/2 Ga., Red, Brown
WP14-2
WP14-2 GPT Parallel Bonded Cable, 14/2 Ga., Red, Brown WP14-2
Spool Sizes Available: 250', 500', 2000'* WP14-2 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an economically priced multiple wire configuration is needed. Voltage Rating: 60VDC Stranded, bare copper Individual wires can be split apart -22°F (-30°C) to 176°F (80°C) Typical Stranding: 19/27 Conductor Colors: Red, brown *2,000 foot spool ships via truck Nominal O.D.: 0.352" (8.94 mm) Approximate Weight: 34 lbs per 1000'

Spool Sizes Available: 250', 500', 2000'*

  • WP14-2 GPT Parallel Bonded Cable
  • Category: Trailer Cable
  • Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an economically priced multiple wire configuration is needed.
  • Voltage Rating: 60VDC
  • Stranded, bare copper
  • Individual wires can be split apart
  • -22°F (-30°C) to 176°F (80°C)
  • Typical Stranding: 19/27
  • Conductor Colors: Red, brown
  • *2,000 foot spool ships via truck
  • Nominal O.D.: 0.352" (8.94 mm)
  • Approximate Weight: 34 lbs per 1000'
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WP14-2
Product Name WP14-2 GPT Parallel Bonded Cable, 14/2 Ga., Red, Brown
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

WG14-4 Automotive Primary Wire, GPT Standard Wall, 14 Ga., Yellow - WG14-4 - Waytek, Inc.
Specs
Standards / Approvals REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
Welding Cable WC2-2-250, 2 Ga., 665/30 Stranding, 250' Box, Red - WC2-2-250 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

North American 2 AWG
View Details
WTB14-4 Trailer Cable, Stranded Bare Copper, 14/4 Gauge/conductors - WTB14-4 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 4 #
View Details
Welding Cable WC4-0-250, 4 Ga., 420/30 Stranding, 250' Box, Black - WC4-0-250 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

North American 4 AWG
View Details