Waytek, Inc. SGT Battery Cable WB4-2, 4 Ga., Bare Copper, 70/22.5 Stranding, Red 014PEBSX BLACK SLIT

Description
*Spool Sizes Available: 100', 250', 500'* SGT Battery Cable WB4-2 Category: Battery Cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 221°F (105°C) to -58°F (-50°C) Approximate Weight: 18 lbs. per 100' Typical stranding: 70/22.5 Nominal O.D.: 0.380" (9.65 mm) Tough, high-temperature resistant PVC insulation Rated 60V Also available in black insulation *500 foot spool ships via truck Also try SGX battery cable, parallel battery cable, and welding cable
Request a Quote Datasheet
Description
*Spool Sizes Available: 100', 250', 500'* SGT Battery Cable WB4-2 Category: Battery Cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 221°F (105°C) to -58°F (-50°C) Approximate Weight: 18 lbs. per 100' Typical stranding: 70/22.5 Nominal O.D.: 0.380" (9.65 mm) Tough, high-temperature resistant PVC insulation Rated 60V Also available in black insulation *500 foot spool ships via truck Also try SGX battery cable, parallel battery cable, and welding cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SGT Battery Cable WB4-2, 4 Ga., Bare Copper, 70/22.5 Stranding, Red - WB4-2 - Waytek, Inc.
Chanhassen, MN, United States
SGT Battery Cable WB4-2, 4 Ga., Bare Copper, 70/22.5 Stranding, Red
WB4-2
SGT Battery Cable WB4-2, 4 Ga., Bare Copper, 70/22.5 Stranding, Red WB4-2
*Spool Sizes Available: 100', 250', 500'* SGT Battery Cable WB4-2 Category: Battery Cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 221°F (105°C) to -58°F (-50°C) Approximate Weight: 18 lbs. per 100' Typical stranding: 70/22.5 Nominal O.D.: 0.380" (9.65 mm) Tough, high-temperature resistant PVC insulation Rated 60V Also available in black insulation *500 foot spool ships via truck Also try SGX battery cable, parallel battery cable, and welding cable

*Spool Sizes Available: 100', 250', 500'*

  • SGT Battery Cable WB4-2
  • Category: Battery Cable
  • SAEJ1127-SGT
  • Multi-stranded bare copper conductor cable
  • Resistant to oil, most acids, grease, and abrasion
  • 221°F (105°C) to -58°F (-50°C)
  • Approximate Weight: 18 lbs. per 100'
  • Typical stranding: 70/22.5
  • Nominal O.D.: 0.380" (9.65 mm)
  • Tough, high-temperature resistant PVC insulation
  • Rated 60V
  • Also available in black insulation
  • *500 foot spool ships via truck

Also try SGX battery cable, parallel battery cable, and welding cable

Supplier's Site
SGT Battery Cable WB4-0, 4 Ga., Bare Copper, 70/22.5 Stranding, Black - WB4-0 - Waytek, Inc.
Chanhassen, MN, United States
SGT Battery Cable WB4-0, 4 Ga., Bare Copper, 70/22.5 Stranding, Black
WB4-0
SGT Battery Cable WB4-0, 4 Ga., Bare Copper, 70/22.5 Stranding, Black WB4-0
*Spool Sizes Available: 100', 250', 500'* SGT Battery Cable WB4-0 Category: Battery Cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 221°F (105°C) to -58°F (-50°C) Approximate Weight: 18 lbs. per 100' Typical stranding: 70/22.5 Nominal O.D.: 0.380" (9.65 mm) Tough, high-temperature resistant PVC insulation Rated 60V Also available in red insulation *500 foot spool ships via truck Also try SGX battery cable, parallel battery cable, and welding cable

*Spool Sizes Available: 100', 250', 500'*

  • SGT Battery Cable WB4-0
  • Category: Battery Cable
  • SAEJ1127-SGT
  • Multi-stranded bare copper conductor cable
  • Resistant to oil, most acids, grease, and abrasion
  • 221°F (105°C) to -58°F (-50°C)
  • Approximate Weight: 18 lbs. per 100'
  • Typical stranding: 70/22.5
  • Nominal O.D.: 0.380" (9.65 mm)
  • Tough, high-temperature resistant PVC insulation
  • Rated 60V
  • Also available in red insulation
  • *500 foot spool ships via truck

Also try SGX battery cable, parallel battery cable, and welding cable

Supplier's Site
WT16-6 Trailer Cable, Stranded Bare Copper, 16/6 Gauge/conductors - WT16-6 - Waytek, Inc.
Chanhassen, MN, United States
WT16-6 Trailer Cable, Stranded Bare Copper, 16/6 Gauge/conductors
WT16-6
WT16-6 Trailer Cable, Stranded Bare Copper, 16/6 Gauge/conductors WT16-6
Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WT16-6 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed PVC Voltage Rating: 60VDC Resistant to oil, gas, moisture, and acids Typical Stranding: 19/29 Nominal O.D.: 0.420" (10.67 mm) Conductor Colors: Red, brown, yellow, green, blue and black *500 foot spool ships via truck Approximate Weight: 9 lbs. per 100'

Image represents number and color of conductors and is not indicative of wire gauge

Spool Sizes Available: 100', 500'*

  • WT16-6 Trailer Cable, Stranded Bare Copper
  • Category: Trailer Cable
  • Black Jacketed PVC
  • Voltage Rating: 60VDC
  • Resistant to oil, gas, moisture, and acids
  • Typical Stranding: 19/29
  • Nominal O.D.: 0.420" (10.67 mm)
  • Conductor Colors: Red, brown, yellow, green, blue and black
  • *500 foot spool ships via truck
  • Approximate Weight: 9 lbs. per 100'
Supplier's Site Datasheet
SGR Battery Cable SGR6-0-250, 6 Ga., 250' Spool, Black - SGR6-0-250 - Waytek, Inc.
Chanhassen, MN, United States
SGR Battery Cable SGR6-0-250, 6 Ga., 250' Spool, Black
SGR6-0-250
SGR Battery Cable SGR6-0-250, 6 Ga., 250' Spool, Black SGR6-0-250
SGR Battery Cable SGR6-0-250 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate Weight: 13 lbs. per 100' Typical stranding: 260/30 Nominal O.D.: 0.318" (8.08 mm) Used for interconnection between batteries and starter or ground in vehicles Temperature rating: 221°F (105°C) to -58°F (-50°C) Multi-stranded bare copper conductor cable Meets SAE J1127 Made in the USA Meets the battery cable requirements of UL 558 and UL 583
  • SGR Battery Cable SGR6-0-250
  • Category: Battery Cable
  • Highly flexible EPDM jacket and paper separator
  • Maximum Voltage: 60V
  • Conductor Temperature: -58°F (-50°C) to 221°F (105°C)
  • Copper: Fully annealed soft-drawn copper
  • Approximate Weight: 13 lbs. per 100'
  • Typical stranding: 260/30
  • Nominal O.D.: 0.318" (8.08 mm)
  • Used for interconnection between batteries and starter or ground in vehicles
  • Temperature rating: 221°F (105°C) to -58°F (-50°C)
  • Multi-stranded bare copper conductor cable
  • Meets SAE J1127
  • Made in the USA
  • Meets the battery cable requirements of UL 558 and UL 583
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. Waytek, Inc. Waytek, Inc.
Product Category Electrical Power Wires Electrical Power Wires Electrical Power Wires
Product Number WB4-2 WT16-6 SGR6-0-250
Product Name SGT Battery Cable WB4-2, 4 Ga., Bare Copper, 70/22.5 Stranding, Red WT16-6 Trailer Cable, Stranded Bare Copper, 16/6 Gauge/conductors SGR Battery Cable SGR6-0-250, 6 Ga., 250' Spool, Black
Standards / Approvals RoHS RoHS; REACH Compliant RoHS; REACH Compliant
Cable Insulation Polyvinyl Chloride;

PVC Insulated

Ethylene Propylene Diene Elastomer;

EPDM Insulated

Cable Conductor Copper Copper Copper
North American 4 AWG 16 AWG 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

WG14-12-100 Automotive Primary Wire, GPT Standard Wall, 14 Ga., 100FT, Pink - WG14-12-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
WG14-0-100 Automotive Primary Wire, GPT Standard Wall, 14 Ga., 100FT, Black - WG14-0-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
Parallel Battery Cable WF4-2, 4 Ga., 133/25 Stranding - WF4-2 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Cable Insulation Neoprene;

Neoprene over TPE Insulated

North American 4 AWG
View Details