Waytek, Inc. Heavy Duty Spiral Wrap Tubing, 1/4", 100 ft, Black 41-820

Description
Heavy Duty Spiral Wrap Tubing 20030PP Category: Tubing & Conduit Breakout wires can easily exit through spiral slit Polypropylene offered in oil and chemical resistant black Right hand cut Supplied in 100 ft. spools Ideal for use as a wire harness covering Approx. Wall Thickness: .045" Max Bundle Dia.: 3/4" Weight per 100 ft. Spool: 2 lbs.
Request a Quote Datasheet
Description
Heavy Duty Spiral Wrap Tubing 20030PP Category: Tubing & Conduit Breakout wires can easily exit through spiral slit Polypropylene offered in oil and chemical resistant black Right hand cut Supplied in 100 ft. spools Ideal for use as a wire harness covering Approx. Wall Thickness: .045" Max Bundle Dia.: 3/4" Weight per 100 ft. Spool: 2 lbs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Spiral Wrap Tubing, 1/4
Chanhassen, MN, United States
Heavy Duty Spiral Wrap Tubing, 1/4", 100 ft, Black
20030PP
Heavy Duty Spiral Wrap Tubing, 1/4", 100 ft, Black 20030PP
Heavy Duty Spiral Wrap Tubing 20030PP Category: Tubing & Conduit Breakout wires can easily exit through spiral slit Polypropylene offered in oil and chemical resistant black Right hand cut Supplied in 100 ft. spools Ideal for use as a wire harness covering Approx. Wall Thickness: .045" Max Bundle Dia.: 3/4" Weight per 100 ft. Spool: 2 lbs.
  • Heavy Duty Spiral Wrap Tubing 20030PP
  • Category: Tubing & Conduit
  • Breakout wires can easily exit through spiral slit
  • Polypropylene offered in oil and chemical resistant black
  • Right hand cut
  • Supplied in 100 ft. spools
  • Ideal for use as a wire harness covering
  • Approx. Wall Thickness: .045"
  • Max Bundle Dia.: 3/4"
  • Weight per 100 ft. Spool: 2 lbs.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 20030PP
Product Name Heavy Duty Spiral Wrap Tubing, 1/4", 100 ft, Black
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

22492 Heat Shrinkable Fabric Tubing, 1.181
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
View Details
Corrugated Loom LCN-125-500, Split Nylon, .125
Specs
Sleeving Non-Split Wire Loom
Material Nylon® / Polyamide;

Nylon

Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
22277 Polyolefin CPX 100 1/2
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin;

Polyolefin

Length 6 inch (152 mm)
View Details
HST300 Series Adhesive-Lined Polyolefin Heat Shrink, Tinted Red, Semi-Rigid, 1/4
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin;

Polyolefin

Operating Temperature -55 to 135 C (-67 to 275 F)
View Details