Waytek, Inc. Vinyl Tubing 20230C, 100 ft Spool, 5/8", Black 5700250BK0048

Description
Vinyl Tubing 20230C Category: Tubing & Conduit 100 ft Spool Nominal Size: 5/8 Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating:-4°F(-20°C) - 221°F(105°C) Nominal I.D.: .625" Wall Thickness: .030" Wire Gauge: 14 Ga.
Request a Quote Datasheet
Description
Vinyl Tubing 20230C Category: Tubing & Conduit 100 ft Spool Nominal Size: 5/8 Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating:-4°F(-20°C) - 221°F(105°C) Nominal I.D.: .625" Wall Thickness: .030" Wire Gauge: 14 Ga.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vinyl Tubing 20230C, 100 ft Spool, 5/8
Chanhassen, MN, United States
Vinyl Tubing 20230C, 100 ft Spool, 5/8", Black
20230C
Vinyl Tubing 20230C, 100 ft Spool, 5/8", Black 20230C
Vinyl Tubing 20230C Category: Tubing & Conduit 100 ft Spool Nominal Size: 5/8 Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating:-4°F(-20°C) - 221°F(105°C) Nominal I.D.: .625" Wall Thickness: .030" Wire Gauge: 14 Ga.
  • Vinyl Tubing 20230C
  • Category: Tubing & Conduit
  • 100 ft Spool
  • Nominal Size: 5/8
  • Resistant to oil, chemicals, solvents, fungi and is self-extinguishing
  • Meets MIL-I-63ID specs
  • Temperature Rating:-4°F(-20°C) - 221°F(105°C)
  • Nominal I.D.: .625"
  • Wall Thickness: .030"
  • Wire Gauge: 14 Ga.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Conduit
Product Number 20230C
Product Name Vinyl Tubing 20230C, 100 ft Spool, 5/8", Black
Material

Vinyl

Unlock Full Specs
to access all available technical data

Similar Products

Vinyl Tubing 20225H, 500 ft Spool, 5/16
Specs
Material

Vinyl

Size 0.3125 inch (7.94 mm)
Units English Size
View Details
Vinyl Tubing 20230F, 250 ft Spool, 5/8
Specs
Material

Vinyl

Size 0.6250 inch (15.87 mm)
Units English Size
View Details
Vinyl Tubing 20227C, 100 ft Spool, 7/16
Specs
Material

Vinyl

Size 0.4375 inch (11.11 mm)
Units English Size
View Details
Vinyl Tubing 20223C, 100 ft Spool, 3/16
Specs
Material

Vinyl

Size 0.1875 inch (4.76 mm)
Units English Size
View Details