15324980 -- 24520 RUBBER GROMMET, 1 1/16" PANEL HOLE SIZE
Waytek, Inc.
24520 Rubber Grommet, 1 1/16" Panel Hole Size
15324980
Description
24520 Rubber Grommet, 1 1/16" Panel Hole Size
Category: Grommets
Manufacturer: Waytek
Protects wire, cable and hoses passing through metal plates and panels
Bore Diameter: .750"
Panel Hole Size: .063"
Max. Panel Thickness: .063"
Overall Diameter: .375"
Overall Thickness: .375"
Request a Quote
Email Supplier
Description
24520 Rubber Grommet, 1 1/16" Panel Hole Size
Category: Grommets
Manufacturer: Waytek
Protects wire, cable and hoses passing through metal plates and panels
Bore Diameter: .750"
Panel Hole Size: .063"
Max. Panel Thickness: .063"
Overall Diameter: .375"
Overall Thickness: .375"
Request a Quote
Email Supplier
Suppliers
24520 Rubber Grommet, 1 1/16" Panel Hole Size
24520
24520 Rubber Grommet, 1 1/16" Panel Hole Size
Category: Grommets
Manufacturer: Waytek
Protects wire, cable and hoses passing through metal plates and panels
Bore Diameter: .750"
Panel Hole Size: .063"
Max. Panel Thickness: .063"
Overall Diameter: .375"
Overall Thickness: .375"
- 24520 Rubber Grommet, 1 1/16" Panel Hole Size
- Category: Grommets
- Manufacturer: Waytek
- Protects wire, cable and hoses passing through metal plates and panels
- Bore Diameter: .750"
- Panel Hole Size: .063"
- Max. Panel Thickness: .063"
- Overall Diameter: .375"
- Overall Thickness: .375"
Supplier's Site
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
24520 |
|
Product Name
|
24520 Rubber Grommet, 1 1/16" Panel Hole Size |
|
Shape
|
Round
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Round
Inside Diameter
0.1880 inch (4.78 mm)
Overall Thickness
0.1250 inch (3.17 mm)
View Details
Shape
Round
Inside Diameter
0.3130 inch (7.95 mm)
Overall Thickness
0.2810 inch (7.14 mm)
View Details
Shape
Round
Inside Diameter
0.4380 inch (11.13 mm)
Overall Thickness
0.1880 inch (4.78 mm)
View Details
Shape
Round
Inside Diameter
0.1880 inch (4.78 mm)
Overall Thickness
0.2500 inch (6.35 mm)
View Details