Waytek, Inc. SGT Battery Cable WB6-0, 6 Ga., Bare Copper, 49/22.5 Stranding, Black 19193-0248

Description
*Spool Sizes Available: 100', 250', 500'* SGT Battery Cable WB6-0 Category: Battery Cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 221°F (105°C) to -58°F (-50°C) Approximate Weight: 13 lbs. per 100' Typical stranding: 49/22.5 Nominal O.D.: 0.330" (8.38 mm) Tough, high-temperature resistant PVC insulation Rated 60V Also available in red insulation *500 foot spool ships via truck Also try SGX battery cable, parallel battery cable, and welding cable
Request a Quote
Description
*Spool Sizes Available: 100', 250', 500'* SGT Battery Cable WB6-0 Category: Battery Cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 221°F (105°C) to -58°F (-50°C) Approximate Weight: 13 lbs. per 100' Typical stranding: 49/22.5 Nominal O.D.: 0.330" (8.38 mm) Tough, high-temperature resistant PVC insulation Rated 60V Also available in red insulation *500 foot spool ships via truck Also try SGX battery cable, parallel battery cable, and welding cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SGT Battery Cable WB6-0, 6 Ga., Bare Copper, 49/22.5 Stranding, Black - WB6-0 - Waytek, Inc.
Chanhassen, MN, United States
SGT Battery Cable WB6-0, 6 Ga., Bare Copper, 49/22.5 Stranding, Black
WB6-0
SGT Battery Cable WB6-0, 6 Ga., Bare Copper, 49/22.5 Stranding, Black WB6-0
*Spool Sizes Available: 100', 250', 500'* SGT Battery Cable WB6-0 Category: Battery Cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 221°F (105°C) to -58°F (-50°C) Approximate Weight: 13 lbs. per 100' Typical stranding: 49/22.5 Nominal O.D.: 0.330" (8.38 mm) Tough, high-temperature resistant PVC insulation Rated 60V Also available in red insulation *500 foot spool ships via truck Also try SGX battery cable, parallel battery cable, and welding cable

*Spool Sizes Available: 100', 250', 500'*

  • SGT Battery Cable WB6-0
  • Category: Battery Cable
  • SAEJ1127-SGT
  • Multi-stranded bare copper conductor cable
  • Resistant to oil, most acids, grease, and abrasion
  • 221°F (105°C) to -58°F (-50°C)
  • Approximate Weight: 13 lbs. per 100'
  • Typical stranding: 49/22.5
  • Nominal O.D.: 0.330" (8.38 mm)
  • Tough, high-temperature resistant PVC insulation
  • Rated 60V
  • Also available in red insulation
  • *500 foot spool ships via truck

Also try SGX battery cable, parallel battery cable, and welding cable

Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WB6-0
Product Name SGT Battery Cable WB6-0, 6 Ga., Bare Copper, 49/22.5 Stranding, Black
Standards / Approvals RoHS; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Welding Cable WC00-0-100, 2/0 Ga., 1330/30 Stranding, 100' Box, Black - WC00-0-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

View Details
WG10-6 Automotive Primary Wire, GPT Standard Wall, 10 Ga., Blue - WG10-6 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
Multi-Conductor Marine Cable MCY14-2, 2 Conductor, 14/2 Ga., White PVC - MCY14-2 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Number of Conductors 2 #
North American 14 AWG
View Details
SGR Battery Cable SGR2-2-250, 2 Ga., 250' Spool, Red - SGR2-2-250 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Voltage 0.0600 kilovolts
Rated Temperature -50 to 105 C (-58 to 221 F)
View Details