Waytek, Inc. WT18-7 Trailer Cable, Stranded Bare Copper, 18-7 Gauge/conductors 19054-0086

Description
Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WT18-7 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed PVC Voltage Rating: 60VDC Resistant to oil, gas, moisture, and acids Conductor Colors: Red, yellow, green, white, black, blue and brown Approximate Weight (lbs. per 100'): 8 Typical stranding: 16/30 Nominal O.D.: 0.375" (8.64 mm) *500 foot spool subject to additional shipping charges Approximate Weight: 9 lbs. per 100'
Request a Quote Datasheet
Description
Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WT18-7 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed PVC Voltage Rating: 60VDC Resistant to oil, gas, moisture, and acids Conductor Colors: Red, yellow, green, white, black, blue and brown Approximate Weight (lbs. per 100'): 8 Typical stranding: 16/30 Nominal O.D.: 0.375" (8.64 mm) *500 foot spool subject to additional shipping charges Approximate Weight: 9 lbs. per 100'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WT18-7 Trailer Cable, Stranded Bare Copper, 18-7 Gauge/conductors - WT18-7 - Waytek, Inc.
Chanhassen, MN, United States
WT18-7 Trailer Cable, Stranded Bare Copper, 18-7 Gauge/conductors
WT18-7
WT18-7 Trailer Cable, Stranded Bare Copper, 18-7 Gauge/conductors WT18-7
Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WT18-7 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed PVC Voltage Rating: 60VDC Resistant to oil, gas, moisture, and acids Conductor Colors: Red, yellow, green, white, black, blue and brown Approximate Weight (lbs. per 100'): 8 Typical stranding: 16/30 Nominal O.D.: 0.375" (8.64 mm) *500 foot spool subject to additional shipping charges Approximate Weight: 9 lbs. per 100'

Image represents number and color of conductors and is not indicative of wire gauge

Spool Sizes Available: 100', 500'*

  • WT18-7 Trailer Cable, Stranded Bare Copper
  • Category: Trailer Cable
  • Black Jacketed PVC
  • Voltage Rating: 60VDC
  • Resistant to oil, gas, moisture, and acids
  • Conductor Colors: Red, yellow, green, white, black, blue and brown
  • Approximate Weight (lbs. per 100'): 8
  • Typical stranding: 16/30
  • Nominal O.D.: 0.375" (8.64 mm)
  • *500 foot spool subject to additional shipping charges
  • Approximate Weight: 9 lbs. per 100'
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WT18-7
Product Name WT18-7 Trailer Cable, Stranded Bare Copper, 18-7 Gauge/conductors
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 7 #
Unlock Full Specs
to access all available technical data

Similar Products

Welding Cable WC4-2-250, 4 Ga., 420/30 Stranding, 250' Box, Red - WC4-2-250 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Ethylene Propylene Diene Elastomer;

EPDM Insulated

North American 4 AWG
View Details
Welding Cable WC00-0-100, 2/0 Ga., 1330/30 Stranding, 100' Box, Black - WC00-0-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

View Details
Welding Cable WC1-2-250, 1 Ga., 833/30 Stranding, 250' Box, Red - WC1-2-250 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

North American 1 AWG
View Details
WP16-3 GPT Parallel Bonded Cable, 16/3 Ga., Brown, Yellow, Green - WP16-3 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 3 #
View Details