Waytek, Inc. Multi-Conductor Marine Cable MCY14-2, 2 Conductor, 14/2 Ga., White PVC 19164-0034

Description
Spool Sizes Available: 250', 500', 1000' (1,000 foot spool ships via truck) The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MCY14-2 Category: Marine Wire & Cable White jacketed PVC Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F (105°C) Wet: 167°F (75°C) Typical Stranding: 19/ .0147 Conductor Colors: Red, Yellow Nominal O.D.: .340" x .200" (8.64 mm x 5.08 mm) Approximate Weight: 59 lbs. per 1000'
Request a Quote
Description
Spool Sizes Available: 250', 500', 1000' (1,000 foot spool ships via truck) The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MCY14-2 Category: Marine Wire & Cable White jacketed PVC Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F (105°C) Wet: 167°F (75°C) Typical Stranding: 19/ .0147 Conductor Colors: Red, Yellow Nominal O.D.: .340" x .200" (8.64 mm x 5.08 mm) Approximate Weight: 59 lbs. per 1000'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor Marine Cable MCY14-2, 2 Conductor, 14/2 Ga., White PVC - MCY14-2 - Waytek, Inc.
Chanhassen, MN, United States
Multi-Conductor Marine Cable MCY14-2, 2 Conductor, 14/2 Ga., White PVC
MCY14-2
Multi-Conductor Marine Cable MCY14-2, 2 Conductor, 14/2 Ga., White PVC MCY14-2
Spool Sizes Available: 250', 500', 1000' (1,000 foot spool ships via truck) The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MCY14-2 Category: Marine Wire & Cable White jacketed PVC Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F (105°C) Wet: 167°F (75°C) Typical Stranding: 19/ .0147 Conductor Colors: Red, Yellow Nominal O.D.: .340" x .200" (8.64 mm x 5.08 mm) Approximate Weight: 59 lbs. per 1000'

Spool Sizes Available: 250', 500', 1000' (1,000 foot spool ships via truck)

The image represents the number & color of conductors and is not indicative of a wire gauge.

  • Multi-Conductor Marine Cable MCY14-2
  • Category: Marine Wire & Cable
  • White jacketed PVC
  • Tinned copper conductors
  • Meets DOT and Coast Guard specifications
  • UL Listed 1426 - Tinned Multi-Conductor
  • Dry: 221°F (105°C)
  • Wet: 167°F (75°C)
  • Typical Stranding: 19/ .0147
  • Conductor Colors: Red, Yellow
  • Nominal O.D.: .340" x .200" (8.64 mm x 5.08 mm)
  • Approximate Weight: 59 lbs. per 1000'
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number MCY14-2
Product Name Multi-Conductor Marine Cable MCY14-2, 2 Conductor, 14/2 Ga., White PVC
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Battery Cable WF8-2, 8 Ga., 30/23 Stranding - WF8-2 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -45.56 to 105 C (-50 to 221 F)
Cable Insulation Neoprene;

Neoprene over TPE Insulated

View Details
WTW16-4 Trailer Cable, Stranded Bare Copper, 16/4 Gauge/conductors - WTW16-4 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS; REACH Compliant
Number of Conductors 4 #
View Details
SGR Battery Cable SGR1-0-250, 1 Ga., 250' Spool, Black - SGR1-0-250 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Voltage 0.0600 kilovolts
Rated Temperature -50 to 105 C (-58 to 221 F)
View Details
Multi-Conductor Marine Cable MCY16-2, 2 Conductor, 16/2 Ga., White PVC - MCY16-2 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Number of Conductors 2 #
North American 16 AWG
View Details