Waytek, Inc. Parallel Battery Cable WF8-2, 8 Ga., 30/23 Stranding 19193-0167

Description
*Spool Sizes Available: 100', 500'* Parallel Battery Cable WF8-2 Category: Battery Cable Also called duplex battery cable Thermoplastic elastomer (TPE) insulation Flexible stranding for cold and warm weather use Insulation color is black with red stripe Approximate Weight: 19 lbs. per 100' Typical stranding: 30/23 Nominal O.D.: .320" x .700" (.81 mm x 1.57 mm) Stranded, bare copper Temperature rating: -50°F (-46°C) to 221°F (105°C) 60VDC Flexible duplex battery cable can be used for a variety of applications such as electric tarps, lift gates, spreaders, or any application requiring power to a remote area Commonly used for booster cable construction. Pair with battery clamps *500 foot spool ships via truck
Request a Quote
Description
*Spool Sizes Available: 100', 500'* Parallel Battery Cable WF8-2 Category: Battery Cable Also called duplex battery cable Thermoplastic elastomer (TPE) insulation Flexible stranding for cold and warm weather use Insulation color is black with red stripe Approximate Weight: 19 lbs. per 100' Typical stranding: 30/23 Nominal O.D.: .320" x .700" (.81 mm x 1.57 mm) Stranded, bare copper Temperature rating: -50°F (-46°C) to 221°F (105°C) 60VDC Flexible duplex battery cable can be used for a variety of applications such as electric tarps, lift gates, spreaders, or any application requiring power to a remote area Commonly used for booster cable construction. Pair with battery clamps *500 foot spool ships via truck
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Parallel Battery Cable WF8-2, 8 Ga., 30/23 Stranding - WF8-2 - Waytek, Inc.
Chanhassen, MN, United States
Parallel Battery Cable WF8-2, 8 Ga., 30/23 Stranding
WF8-2
Parallel Battery Cable WF8-2, 8 Ga., 30/23 Stranding WF8-2
*Spool Sizes Available: 100', 500'* Parallel Battery Cable WF8-2 Category: Battery Cable Also called duplex battery cable Thermoplastic elastomer (TPE) insulation Flexible stranding for cold and warm weather use Insulation color is black with red stripe Approximate Weight: 19 lbs. per 100' Typical stranding: 30/23 Nominal O.D.: .320" x .700" (.81 mm x 1.57 mm) Stranded, bare copper Temperature rating: -50°F (-46°C) to 221°F (105°C) 60VDC Flexible duplex battery cable can be used for a variety of applications such as electric tarps, lift gates, spreaders, or any application requiring power to a remote area Commonly used for booster cable construction. Pair with battery clamps *500 foot spool ships via truck

*Spool Sizes Available: 100', 500'*

  • Parallel Battery Cable WF8-2
  • Category: Battery Cable
  • Also called duplex battery cable
  • Thermoplastic elastomer (TPE) insulation
  • Flexible stranding for cold and warm weather use
  • Insulation color is black with red stripe
  • Approximate Weight: 19 lbs. per 100'
  • Typical stranding: 30/23
  • Nominal O.D.: .320" x .700" (.81 mm x 1.57 mm)
  • Stranded, bare copper
  • Temperature rating: -50°F (-46°C) to 221°F (105°C)
  • 60VDC
  • Flexible duplex battery cable can be used for a variety of applications such as electric tarps, lift gates, spreaders, or any application requiring power to a remote area
  • Commonly used for booster cable construction. Pair with battery clamps
  • *500 foot spool ships via truck
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WF8-2
Product Name Parallel Battery Cable WF8-2, 8 Ga., 30/23 Stranding
Standards / Approvals RoHS; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Welding Cable WC0000-0-100, 4/0 Ga., 2109/30 Stranding, 100' Box, Black - WC0000-0-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

View Details
WG12-5-100 Automotive Primary Wire, GPT Standard Wall, 12 Ga., 100FT, Green - WG12-5-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
WG16-11-100 Automotive Primary Wire, GPT Standard Wall, 16 Ga., 100FT, Tan - WG16-11-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details