Waytek, Inc. Multi-Conductor Marine Cable MCY16-2, 2 Conductor, 16/2 Ga., White PVC 038NPBSG0000XZS

Description
Spool Sizes Available: 250', 500', 1000' (1,000 foot spool ships via truck) The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MCY16-2 Category: Marine Wire & Cable White jacketed PVC Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F (105°C) Wet: 167°F (75°C) Typical Stranding: 19/111 Conductor Colors: Red, Yellow Nominal O.D.: .310" x .190" (7.87 mm x 4.83 mm) Approximate Weight: 40 lbs. per 1000'
Request a Quote
Description
Spool Sizes Available: 250', 500', 1000' (1,000 foot spool ships via truck) The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MCY16-2 Category: Marine Wire & Cable White jacketed PVC Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F (105°C) Wet: 167°F (75°C) Typical Stranding: 19/111 Conductor Colors: Red, Yellow Nominal O.D.: .310" x .190" (7.87 mm x 4.83 mm) Approximate Weight: 40 lbs. per 1000'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor Marine Cable MCY16-2, 2 Conductor, 16/2 Ga., White PVC - MCY16-2 - Waytek, Inc.
Chanhassen, MN, United States
Multi-Conductor Marine Cable MCY16-2, 2 Conductor, 16/2 Ga., White PVC
MCY16-2
Multi-Conductor Marine Cable MCY16-2, 2 Conductor, 16/2 Ga., White PVC MCY16-2
Spool Sizes Available: 250', 500', 1000' (1,000 foot spool ships via truck) The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MCY16-2 Category: Marine Wire & Cable White jacketed PVC Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F (105°C) Wet: 167°F (75°C) Typical Stranding: 19/111 Conductor Colors: Red, Yellow Nominal O.D.: .310" x .190" (7.87 mm x 4.83 mm) Approximate Weight: 40 lbs. per 1000'

Spool Sizes Available: 250', 500', 1000' (1,000 foot spool ships via truck)

The image represents the number & color of conductors and is not indicative of a wire gauge.

  • Multi-Conductor Marine Cable MCY16-2
  • Category: Marine Wire & Cable
  • White jacketed PVC
  • Tinned copper conductors
  • Meets DOT and Coast Guard specifications
  • UL Listed 1426 - Tinned Multi-Conductor
  • Dry: 221°F (105°C)
  • Wet: 167°F (75°C)
  • Typical Stranding: 19/111
  • Conductor Colors: Red, Yellow
  • Nominal O.D.: .310" x .190" (7.87 mm x 4.83 mm)
  • Approximate Weight: 40 lbs. per 1000'
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number MCY16-2
Product Name Multi-Conductor Marine Cable MCY16-2, 2 Conductor, 16/2 Ga., White PVC
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Cable SC22-2, Clear Jacketed PVC, 22/2 Conductors, 7/30 Stranding - SC22-2 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
North American 22 AWG
View Details
SGT Battery Cable WB2-0, 2 Ga., Bare Copper, 133/23 Stranding, Black - WB2-0 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Polyvinyl Chloride;

PVC Insulated

Cable Conductor Copper
View Details
WG14-7-100 Automotive Primary Wire, GPT Standard Wall, 14 Ga., 100FT, Violet - WG14-7-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 85 C (-40 to 185 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
WP14-2 GPT Parallel Bonded Cable, 14/2 Ga., Red, Brown - WP14-2 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 2 #
View Details