Waytek, Inc. Welding Cable WC1-2-250, 1 Ga., 833/30 Stranding, 250' Box, Red 640066.01.003

Description
Welding Cable WC1-2-250 Category: Welding Cable Class K welding cable Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold Extreme temperature range rating 221°F (105°C) to -55°F (-48°C) Approximate Weight: 36 lbs. per 100' Typical stranding: 833/30 Nominal O.D.: .540" (13.72 mm) Stranded, bare copper Orange jacket color is standard for electric vehicles Rated up to 600VDC Spool Sizes Available: 250'* / * These spools ship via truck
Request a Quote
Description
Welding Cable WC1-2-250 Category: Welding Cable Class K welding cable Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold Extreme temperature range rating 221°F (105°C) to -55°F (-48°C) Approximate Weight: 36 lbs. per 100' Typical stranding: 833/30 Nominal O.D.: .540" (13.72 mm) Stranded, bare copper Orange jacket color is standard for electric vehicles Rated up to 600VDC Spool Sizes Available: 250'* / * These spools ship via truck
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Welding Cable WC1-2-250, 1 Ga., 833/30 Stranding, 250' Box, Red - WC1-2-250 - Waytek, Inc.
Chanhassen, MN, United States
Welding Cable WC1-2-250, 1 Ga., 833/30 Stranding, 250' Box, Red
WC1-2-250
Welding Cable WC1-2-250, 1 Ga., 833/30 Stranding, 250' Box, Red WC1-2-250
Welding Cable WC1-2-250 Category: Welding Cable Class K welding cable Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold Extreme temperature range rating 221°F (105°C) to -55°F (-48°C) Approximate Weight: 36 lbs. per 100' Typical stranding: 833/30 Nominal O.D.: .540" (13.72 mm) Stranded, bare copper Orange jacket color is standard for electric vehicles Rated up to 600VDC Spool Sizes Available: 250'* / * These spools ship via truck
  • Welding Cable WC1-2-250
  • Category: Welding Cable
  • Class K welding cable
  • Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket
  • Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold
  • Extreme temperature range rating 221°F (105°C) to -55°F (-48°C)
  • Approximate Weight: 36 lbs. per 100'
  • Typical stranding: 833/30
  • Nominal O.D.: .540" (13.72 mm)
  • Stranded, bare copper
  • Orange jacket color is standard for electric vehicles
  • Rated up to 600VDC
  • Spool Sizes Available: 250'* / * These spools ship via truck
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WC1-2-250
Product Name Welding Cable WC1-2-250, 1 Ga., 833/30 Stranding, 250' Box, Red
Standards / Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SGT Battery Cable WB6-0, 6 Ga., Bare Copper, 49/22.5 Stranding, Black - WB6-0 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Cable Insulation Polyvinyl Chloride;

PVC Insulated

Cable Conductor Copper
View Details
WG16-0 Automotive Primary Wire, GPT Standard Wall, 16 Ga., Black - WG16-0 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
WG12-7-100 Automotive Primary Wire, GPT Standard Wall, 12 Ga., 100FT, Violet - WG12-7-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
Welding Cable WC2-2-250, 2 Ga., 665/30 Stranding, 250' Box, Red - WC2-2-250 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

North American 2 AWG
View Details