Waytek, Inc. Vinyl Tubing 20227H, 500 ft Spool, 7/16", Black 160-040

Description
Vinyl Tubing 20227H Category: Tubing & Conduit 500 ft Spool Nominal Size: 7/16 Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating:-4°F(-20°C) - 221°F(105°C) Nominal I.D.: .438" Wall Thickness: .025" Wire Gauge Range: 18-16 Ga.
Request a Quote Datasheet
Description
Vinyl Tubing 20227H Category: Tubing & Conduit 500 ft Spool Nominal Size: 7/16 Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating:-4°F(-20°C) - 221°F(105°C) Nominal I.D.: .438" Wall Thickness: .025" Wire Gauge Range: 18-16 Ga.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vinyl Tubing 20227H, 500 ft Spool, 7/16
Chanhassen, MN, United States
Vinyl Tubing 20227H, 500 ft Spool, 7/16", Black
20227H
Vinyl Tubing 20227H, 500 ft Spool, 7/16", Black 20227H
Vinyl Tubing 20227H Category: Tubing & Conduit 500 ft Spool Nominal Size: 7/16 Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating:-4°F(-20°C) - 221°F(105°C) Nominal I.D.: .438" Wall Thickness: .025" Wire Gauge Range: 18-16 Ga.
  • Vinyl Tubing 20227H
  • Category: Tubing & Conduit
  • 500 ft Spool
  • Nominal Size: 7/16
  • Resistant to oil, chemicals, solvents, fungi and is self-extinguishing
  • Meets MIL-I-63ID specs
  • Temperature Rating:-4°F(-20°C) - 221°F(105°C)
  • Nominal I.D.: .438"
  • Wall Thickness: .025"
  • Wire Gauge Range: 18-16 Ga.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Conduit
Product Number 20227H
Product Name Vinyl Tubing 20227H, 500 ft Spool, 7/16", Black
Material

Vinyl

Unlock Full Specs
to access all available technical data

Similar Products

Vinyl Tubing 20225H, 500 ft Spool, 5/16
Specs
Material

Vinyl

Size 0.3125 inch (7.94 mm)
Units English Size
View Details
Vinyl Tubing 20228H, 500 ft Spool, 1/2
Specs
Material

Vinyl

Size 0.5000 inch (12.7 mm)
Units English Size
View Details
Vinyl Tubing 20236C, 100 ft Spool, 1
Specs
Material

Polyolefin

Size 1 inch (25.4 mm)
Units English Size
View Details
Vinyl Tubing 20224C, 100 ft Spool, 1/4
Specs
Material

Vinyl

Size 0.2500 inch (6.35 mm)
Units English Size
View Details