Waytek, Inc. Molded Connector 37112, 4 Flat Contacts, Female End, GPT 48" Wire 15324982

Description
Molded Connector 37112 Category: Trailer Connectors 48 green, yellow, brown and white wire 4 contact flat female molded connector Molded connectors with color coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end 16 Gauge wire Contacts are .180" dia. Size GPT wire has a PVC jacket, which is resistant to oil and flame 12VDC / 24VDC GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline and most acids
Request a Quote Datasheet
Description
Molded Connector 37112 Category: Trailer Connectors 48 green, yellow, brown and white wire 4 contact flat female molded connector Molded connectors with color coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end 16 Gauge wire Contacts are .180" dia. Size GPT wire has a PVC jacket, which is resistant to oil and flame 12VDC / 24VDC GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline and most acids
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Connector 37112, 4 Flat Contacts, Female End, GPT 48
Chanhassen, MN, United States
Molded Connector 37112, 4 Flat Contacts, Female End, GPT 48" Wire
37112
Molded Connector 37112, 4 Flat Contacts, Female End, GPT 48" Wire 37112
Molded Connector 37112 Category: Trailer Connectors 48 green, yellow, brown and white wire 4 contact flat female molded connector Molded connectors with color coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end 16 Gauge wire Contacts are .180" dia. Size GPT wire has a PVC jacket, which is resistant to oil and flame 12VDC / 24VDC GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline and most acids
  • Molded Connector 37112
  • Category: Trailer Connectors
  • 48 green, yellow, brown and white wire
  • 4 contact flat female molded connector
  • Molded connectors with color coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end
  • 16 Gauge wire
  • Contacts are .180" dia. Size
  • GPT wire has a PVC jacket, which is resistant to oil and flame
  • 12VDC / 24VDC
  • GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline and most acids
Supplier's Site
Non-Insulated Standard Butt Connector 32060, 12-10 Ga. - 32060 - Waytek, Inc.
Chanhassen, MN, United States
Non-Insulated Standard Butt Connector 32060, 12-10 Ga.
32060
Non-Insulated Standard Butt Connector 32060, 12-10 Ga. 32060
Non-Insulated Butt Connector 32060 Category: Butt Connectors Allows for easy wire insertion Ideal for splicing wire together with only one crimp
  • Non-Insulated Butt Connector 32060
  • Category: Butt Connectors
  • Allows for easy wire insertion
  • Ideal for splicing wire together with only one crimp
Supplier's Site
Male Bullet Connector, .157
Chanhassen, MN, United States
Male Bullet Connector, .157" Tab Width, 22-18 Ga., Insulated Nylon w/ Extra Sleeve
31652
Male Bullet Connector, .157" Tab Width, 22-18 Ga., Insulated Nylon w/ Extra Sleeve 31652
Bullet connectors allow for convenient electrical wiring connections. The nylon insulation relieves vibration that can cause the wire to fail prematurely and prevents incidental metal-to-metal contact that can cause shorts. Male Bullet Connector, .157" Tab Width Category: Bullet Connectors Component Type: Male Connector Wire Gauge Range: 22-18 Ga. Insulation Material: Nylon Material: Tin-plated copper

Bullet connectors allow for convenient electrical wiring connections. The nylon insulation relieves vibration that can cause the wire to fail prematurely and prevents incidental metal-to-metal contact that can cause shorts.

  • Male Bullet Connector, .157" Tab Width
  • Category: Bullet Connectors
  • Component Type: Male Connector
  • Wire Gauge Range: 22-18 Ga.
  • Insulation Material: Nylon
  • Material: Tin-plated copper
Supplier's Site
31060 Non-Insulated Standard Butt Connector, 16-14 Ga. - 31060 - Waytek, Inc.
Chanhassen, MN, United States
31060 Non-Insulated Standard Butt Connector, 16-14 Ga.
31060
31060 Non-Insulated Standard Butt Connector, 16-14 Ga. 31060
31060 Non-Insulated Standard Butt Connector Category: Butt Connectors Allows for easy wire insertion Ideal for splicing wire together with only one crimp
  • 31060 Non-Insulated Standard Butt Connector
  • Category: Butt Connectors
  • Allows for easy wire insertion
  • Ideal for splicing wire together with only one crimp
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 37112
Product Name Molded Connector 37112, 4 Flat Contacts, Female End, GPT 48" Wire
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Heavy-Duty Connector Plug 37660, 2 Pole, 12-24VDC, 15A - 37660 - Waytek, Inc.
Specs
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
View Details