Waytek, Inc. Crystal Clear Heat Shrink Step-Down Butt Connector 38242, 16-14 to 12-10 Ga. 19164-0044

Description
Crystal Clear Heat Shrink Step-Down Butt Connector 38242 Category: Butt Connectors Window in center of connector assures that wire is seated and that the wire is being crimped to the connector Color-coded stripes identify wire gauge size to be used with connector Color-coded stripes also indicate/guide where to position crimp nest to install properly Seamless barrel butt connectors ensure superior crimp performance Wire-stop in butt connectors prevents over-insertion of wire Crystal clear heat shrink tubing provides view of wires and crimp
Request a Quote Datasheet
Description
Crystal Clear Heat Shrink Step-Down Butt Connector 38242 Category: Butt Connectors Window in center of connector assures that wire is seated and that the wire is being crimped to the connector Color-coded stripes identify wire gauge size to be used with connector Color-coded stripes also indicate/guide where to position crimp nest to install properly Seamless barrel butt connectors ensure superior crimp performance Wire-stop in butt connectors prevents over-insertion of wire Crystal clear heat shrink tubing provides view of wires and crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Clear Heat Shrink Step-Down Butt Connector 38242, 16-14 to 12-10 Ga. - 38242 - Waytek, Inc.
Chanhassen, MN, United States
Crystal Clear Heat Shrink Step-Down Butt Connector 38242, 16-14 to 12-10 Ga.
38242
Crystal Clear Heat Shrink Step-Down Butt Connector 38242, 16-14 to 12-10 Ga. 38242
Crystal Clear Heat Shrink Step-Down Butt Connector 38242 Category: Butt Connectors Window in center of connector assures that wire is seated and that the wire is being crimped to the connector Color-coded stripes identify wire gauge size to be used with connector Color-coded stripes also indicate/guide where to position crimp nest to install properly Seamless barrel butt connectors ensure superior crimp performance Wire-stop in butt connectors prevents over-insertion of wire Crystal clear heat shrink tubing provides view of wires and crimp
  • Crystal Clear Heat Shrink Step-Down Butt Connector 38242
  • Category: Butt Connectors
  • Window in center of connector assures that wire is seated and that the wire is being crimped to the connector
  • Color-coded stripes identify wire gauge size to be used with connector
  • Color-coded stripes also indicate/guide where to position crimp nest to install properly
  • Seamless barrel butt connectors ensure superior crimp performance
  • Wire-stop in butt connectors prevents over-insertion of wire
  • Crystal clear heat shrink tubing provides view of wires and crimp
Supplier's Site Datasheet
Molded Connector 37122, 4 Flat Contacts, Male End, GPT 8
Chanhassen, MN, United States
Molded Connector 37122, 4 Flat Contacts, Male End, GPT 8" Wire
37122
Molded Connector 37122, 4 Flat Contacts, Male End, GPT 8" Wire 37122
Molded Connector 37122 Category: Trailer Connectors Green, yellow, brown, and white 8" GPT wire leads Molded connectors with color-coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end 16 Ga. wire Contacts are .180" diameter size GPT wire has a PVC jacket, which is resistant to oil and flame 12/24VDC GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline, and most acids
  • Molded Connector 37122
  • Category: Trailer Connectors
  • Green, yellow, brown, and white 8" GPT wire leads
  • Molded connectors with color-coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end
  • 16 Ga. wire
  • Contacts are .180" diameter size
  • GPT wire has a PVC jacket, which is resistant to oil and flame
  • 12/24VDC
  • GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline, and most acids
Supplier's Site
Solder Splice Connector 32898, Tin-Plated Copper, 20-18 Ga., Red - 32898 - Waytek, Inc.
Chanhassen, MN, United States
Solder Splice Connector 32898, Tin-Plated Copper, 20-18 Ga., Red
32898
Solder Splice Connector 32898, Tin-Plated Copper, 20-18 Ga., Red 32898
Solder Splice Connector 32898, Tin Plated Copper Category: Butt Connectors Solder butt and a heat shrink insulator sleeve provides a sealed connection No crimp Adhesive color Red
  • Solder Splice Connector 32898, Tin Plated Copper
  • Category: Butt Connectors
  • Solder butt and a heat shrink insulator sleeve provides a sealed connection
  • No crimp
  • Adhesive color Red
Supplier's Site
Crimp & Seal Step-Down Heat Shrink Butt Connector 38250, 24-22 to 20-18 Ga. - 38250 - Waytek, Inc.
Chanhassen, MN, United States
Crimp & Seal Step-Down Heat Shrink Butt Connector 38250, 24-22 to 20-18 Ga.
38250
Crimp & Seal Step-Down Heat Shrink Butt Connector 38250, 24-22 to 20-18 Ga. 38250
Crimp & Seal Step-Down Heat Shrink Butt Connector 38250 Category: Butt Connectors Crimped for reliability and sealed for protection Adhesive-lined polyolefin, tubing with window for visual inspection Stripe color: White/red Insulation color: Red
  • Crimp & Seal Step-Down Heat Shrink Butt Connector 38250
  • Category: Butt Connectors
  • Crimped for reliability and sealed for protection
  • Adhesive-lined polyolefin, tubing with window for visual inspection
  • Stripe color: White/red
  • Insulation color: Red
Supplier's Site
Crimp & Seal Step-Down Heat Shrink Butt Connector 38252, 16-14 to 12-10 - 38252 - Waytek, Inc.
Chanhassen, MN, United States
Crimp & Seal Step-Down Heat Shrink Butt Connector 38252, 16-14 to 12-10
38252
Crimp & Seal Step-Down Heat Shrink Butt Connector 38252, 16-14 to 12-10 38252
Crimp & Seal Step-Down Heat Shrink Butt Connector 38252 Category: Butt Connectors Crimped for reliability and sealed for protection Adhesive-lined polyolefin, tubing with window for visual inspection Stripe color: Blue/yellow Insulation color: Yellow
  • Crimp & Seal Step-Down Heat Shrink Butt Connector 38252
  • Category: Butt Connectors
  • Crimped for reliability and sealed for protection
  • Adhesive-lined polyolefin, tubing with window for visual inspection
  • Stripe color: Blue/yellow
  • Insulation color: Yellow
Supplier's Site
Closed-End Connector 37024, 22-20 Ga. Stranded Wire - 37024 - Waytek, Inc.
Chanhassen, MN, United States
Closed-End Connector 37024, 22-20 Ga. Stranded Wire
37024
Closed-End Connector 37024, 22-20 Ga. Stranded Wire 37024
Closed-End Connector 37024 Category: Closed End Connectors Tin-plated copper allows for seamless crimp sleeve Can be used with stranded or solid wire Typical Wire Range (Two solid wires): 22-16 Ga. Typical Wire Range (Two stranded wires): 22-20 Ga. Gauge listed on the connector is for solid wire Connects wires easily
  • Closed-End Connector 37024
  • Category: Closed End Connectors
  • Tin-plated copper allows for seamless crimp sleeve
  • Can be used with stranded or solid wire
  • Typical Wire Range (Two solid wires): 22-16 Ga.
  • Typical Wire Range (Two stranded wires): 22-20 Ga.
  • Gauge listed on the connector is for solid wire
  • Connects wires easily
Supplier's Site Datasheet
32990 Sealed Multiple Wire Connector, One 12-10 Ga. to Two 12-10 Ga. - 32990 - Waytek, Inc.
Chanhassen, MN, United States
32990 Sealed Multiple Wire Connector, One 12-10 Ga. to Two 12-10 Ga.
32990
32990 Sealed Multiple Wire Connector, One 12-10 Ga. to Two 12-10 Ga. 32990
32990 Sealed Multiple Wire Connector Category: Butt Connectors Join two wires to one wire Adhesive-lined heat shrink tubing between wires Color dash indicated wire gauge Insulation Color: Clear/yellow dashes
  • 32990 Sealed Multiple Wire Connector
  • Category: Butt Connectors
  • Join two wires to one wire
  • Adhesive-lined heat shrink tubing between wires
  • Color dash indicated wire gauge
  • Insulation Color: Clear/yellow dashes
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 38242
Product Name Crystal Clear Heat Shrink Step-Down Butt Connector 38242, 16-14 to 12-10 Ga.
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Heavy-Duty Connector Socket 37661, 2 Pole, 12-24VDC, 15A - 37661 - Waytek, Inc.
Specs
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
View Details
Molded Connector 37139, 1 Contact, GXL 12
Specs
Connector Type Automotive Connector
View Details