Waytek, Inc. Molded Connector 37120, 2 Contacts, Male End, GPT 8" Wire 12015792

Description
Molded Connector 37120 Category: Trailer Connectors Brown and red GPT wire leads Molded connectors with color-coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end 16 Ga. wire Contacts are .180" diameter size GPT wire has a PVC jacket, which is resistant to oil and flame 12/24VDC GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline, and most acids
Request a Quote
Description
Molded Connector 37120 Category: Trailer Connectors Brown and red GPT wire leads Molded connectors with color-coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end 16 Ga. wire Contacts are .180" diameter size GPT wire has a PVC jacket, which is resistant to oil and flame 12/24VDC GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline, and most acids
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Molded Connector 37120, 2 Contacts, Male End, GPT 8
Chanhassen, MN, United States
Molded Connector 37120, 2 Contacts, Male End, GPT 8" Wire
37120
Molded Connector 37120, 2 Contacts, Male End, GPT 8" Wire 37120
Molded Connector 37120 Category: Trailer Connectors Brown and red GPT wire leads Molded connectors with color-coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end 16 Ga. wire Contacts are .180" diameter size GPT wire has a PVC jacket, which is resistant to oil and flame 12/24VDC GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline, and most acids
  • Molded Connector 37120
  • Category: Trailer Connectors
  • Brown and red GPT wire leads
  • Molded connectors with color-coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end
  • 16 Ga. wire
  • Contacts are .180" diameter size
  • GPT wire has a PVC jacket, which is resistant to oil and flame
  • 12/24VDC
  • GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline, and most acids
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 37120
Product Name Molded Connector 37120, 2 Contacts, Male End, GPT 8" Wire
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products