Waytek, Inc. Lead-Free Sealed Crimp & Solder Step-Down Butt Connector, 24-22 Ga. to 22-18 Ga. 7000133613

Description
Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability. Lead Free Sealed Crimp & Solder Step-Down Butt Connector Category: Butt Connectors Lead-free solder has lower melt temperature - 280°F (138°C) vs 293°F (145°C) Pre-fluxed, low temperature solder delivers superior current flow and tensile strength Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion Solder sleeves are tin and bismuth alloy RoHS Compliant Crimped for maximum reliability, soldered for strength and conductivity, and sealed for superior durability and protection Longer neck ensures a strong seal and allows multiple terminals to be stacked Insulation Color: Red Stripe Color: White/red
Request a Quote Datasheet
Description
Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability. Lead Free Sealed Crimp & Solder Step-Down Butt Connector Category: Butt Connectors Lead-free solder has lower melt temperature - 280°F (138°C) vs 293°F (145°C) Pre-fluxed, low temperature solder delivers superior current flow and tensile strength Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion Solder sleeves are tin and bismuth alloy RoHS Compliant Crimped for maximum reliability, soldered for strength and conductivity, and sealed for superior durability and protection Longer neck ensures a strong seal and allows multiple terminals to be stacked Insulation Color: Red Stripe Color: White/red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead-Free Sealed Crimp & Solder Step-Down Butt Connector, 24-22 Ga. to 22-18 Ga. - 38235 - Waytek, Inc.
Chanhassen, MN, United States
Lead-Free Sealed Crimp & Solder Step-Down Butt Connector, 24-22 Ga. to 22-18 Ga.
38235
Lead-Free Sealed Crimp & Solder Step-Down Butt Connector, 24-22 Ga. to 22-18 Ga. 38235
Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability. Lead Free Sealed Crimp & Solder Step-Down Butt Connector Category: Butt Connectors Lead-free solder has lower melt temperature - 280°F (138°C) vs 293°F (145°C) Pre-fluxed, low temperature solder delivers superior current flow and tensile strength Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion Solder sleeves are tin and bismuth alloy RoHS Compliant Crimped for maximum reliability, soldered for strength and conductivity, and sealed for superior durability and protection Longer neck ensures a strong seal and allows multiple terminals to be stacked Insulation Color: Red Stripe Color: White/red

Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability.

  • Lead Free Sealed Crimp & Solder Step-Down Butt Connector
  • Category: Butt Connectors
  • Lead-free solder has lower melt temperature - 280°F (138°C) vs 293°F (145°C)
  • Pre-fluxed, low temperature solder delivers superior current flow and tensile strength
  • Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion
  • Solder sleeves are tin and bismuth alloy
  • RoHS Compliant
  • Crimped for maximum reliability, soldered for strength and conductivity, and sealed for superior durability and protection
  • Longer neck ensures a strong seal and allows multiple terminals to be stacked
  • Insulation Color: Red
  • Stripe Color: White/red
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 38235
Product Name Lead-Free Sealed Crimp & Solder Step-Down Butt Connector, 24-22 Ga. to 22-18 Ga.
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Heavy-Duty Connector Plug 37660, 2 Pole, 12-24VDC, 15A - 37660 - Waytek, Inc.
Specs
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
View Details