Waytek, Inc. Parallel Battery Cable WF4-2, 4 Ga., 133/25 Stranding 19164-0013

Description
*Spool Sizes Available: 100', 500'* Parallel Battery Cable WF4-2 Category: Battery Cable TPE insulated battery cable - thermoplastic elastomer Parallel battery cable is also referred to as duplex battery cable Flexible duplex battery cable can be used for a variety of applications such as electric tarps, lift gates, spreaders, or any application requiring power to a remote area Flexible stranding in cold and warm weather Insulation color is black with red stripe Ideal for booster cable construction, use with battery clamps 221°F (105°C) to -50°F (-46°C) Approximate Weight: 36 lbs. per 100' Typical stranding: 133/25 Nominal O.D.: .400" x .815" (1.02 mm x 2.07 mm) Stranded, bare copper 60VDC Also available in PVC insulation *500 foot spool ships via truck Also try SGX battery cable, SGT battery cable, and welding cable
Request a Quote
Description
*Spool Sizes Available: 100', 500'* Parallel Battery Cable WF4-2 Category: Battery Cable TPE insulated battery cable - thermoplastic elastomer Parallel battery cable is also referred to as duplex battery cable Flexible duplex battery cable can be used for a variety of applications such as electric tarps, lift gates, spreaders, or any application requiring power to a remote area Flexible stranding in cold and warm weather Insulation color is black with red stripe Ideal for booster cable construction, use with battery clamps 221°F (105°C) to -50°F (-46°C) Approximate Weight: 36 lbs. per 100' Typical stranding: 133/25 Nominal O.D.: .400" x .815" (1.02 mm x 2.07 mm) Stranded, bare copper 60VDC Also available in PVC insulation *500 foot spool ships via truck Also try SGX battery cable, SGT battery cable, and welding cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Parallel Battery Cable WF4-2, 4 Ga., 133/25 Stranding - WF4-2 - Waytek, Inc.
Chanhassen, MN, United States
Parallel Battery Cable WF4-2, 4 Ga., 133/25 Stranding
WF4-2
Parallel Battery Cable WF4-2, 4 Ga., 133/25 Stranding WF4-2
*Spool Sizes Available: 100', 500'* Parallel Battery Cable WF4-2 Category: Battery Cable TPE insulated battery cable - thermoplastic elastomer Parallel battery cable is also referred to as duplex battery cable Flexible duplex battery cable can be used for a variety of applications such as electric tarps, lift gates, spreaders, or any application requiring power to a remote area Flexible stranding in cold and warm weather Insulation color is black with red stripe Ideal for booster cable construction, use with battery clamps 221°F (105°C) to -50°F (-46°C) Approximate Weight: 36 lbs. per 100' Typical stranding: 133/25 Nominal O.D.: .400" x .815" (1.02 mm x 2.07 mm) Stranded, bare copper 60VDC Also available in PVC insulation *500 foot spool ships via truck Also try SGX battery cable, SGT battery cable, and welding cable

*Spool Sizes Available: 100', 500'*

  • Parallel Battery Cable WF4-2
  • Category: Battery Cable
  • TPE insulated battery cable - thermoplastic elastomer
  • Parallel battery cable is also referred to as duplex battery cable
  • Flexible duplex battery cable can be used for a variety of applications such as electric tarps, lift gates, spreaders, or any application requiring power to a remote area
  • Flexible stranding in cold and warm weather
  • Insulation color is black with red stripe
  • Ideal for booster cable construction, use with battery clamps
  • 221°F (105°C) to -50°F (-46°C)
  • Approximate Weight: 36 lbs. per 100'
  • Typical stranding: 133/25
  • Nominal O.D.: .400" x .815" (1.02 mm x 2.07 mm)
  • Stranded, bare copper
  • 60VDC
  • Also available in PVC insulation
  • *500 foot spool ships via truck

Also try SGX battery cable, SGT battery cable, and welding cable

Supplier's Site
WP18-2 GPT Parallel Bonded Cable, 18/2 Ga., Red, Brown - WP18-2 - Waytek, Inc.
Chanhassen, MN, United States
WP18-2 GPT Parallel Bonded Cable, 18/2 Ga., Red, Brown
WP18-2
WP18-2 GPT Parallel Bonded Cable, 18/2 Ga., Red, Brown WP18-2
Spool Sizes Available: 250', 500', 1000 , 3000'* WP18-2 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an economically priced multiple wire configuration is needed. Voltage Rating: 60VDC Stranded, bare copper Individual wires can be split apart -22°F (-30°C) to 176°F (80°C) Typical Stranding: 16/30 Conductor Colors: Red and brown *3,000 foot spool ships via truck Nominal O.D.: 0.190" (4.82 mm) Approximate Weight: 19 lbs. per 1000'

Spool Sizes Available: 250', 500', 1000 , 3000'*

  • WP18-2 GPT Parallel Bonded Cable
  • Category: Trailer Cable
  • Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an economically priced multiple wire configuration is needed.
  • Voltage Rating: 60VDC
  • Stranded, bare copper
  • Individual wires can be split apart
  • -22°F (-30°C) to 176°F (80°C)
  • Typical Stranding: 16/30
  • Conductor Colors: Red and brown
  • *3,000 foot spool ships via truck
  • Nominal O.D.: 0.190" (4.82 mm)
  • Approximate Weight: 19 lbs. per 1000'
Supplier's Site
Speaker Cable SCG22-2, Gray Jacketed PVC, 22/2 Conductors, 7/30 Stranding - SCG22-2 - Waytek, Inc.
Chanhassen, MN, United States
Speaker Cable SCG22-2, Gray Jacketed PVC, 22/2 Conductors, 7/30 Stranding
SCG22-2
Speaker Cable SCG22-2, Gray Jacketed PVC, 22/2 Conductors, 7/30 Stranding SCG22-2
Spool Sizes Available: 250', 1000' & 5000' Speaker Cable SCG22-2 Category: Speaker Cable Speaker cable used for general audio applications Conductors are marked for polarity 2 conductors Typical Stranding: 7/30 Nominal O.D.: .070" x .142" (1.78 mm x 3.61 mm

Spool Sizes Available: 250', 1000' & 5000'

  • Speaker Cable SCG22-2
  • Category: Speaker Cable
  • Speaker cable used for general audio applications
  • Conductors are marked for polarity
  • 2 conductors
  • Typical Stranding: 7/30
  • Nominal O.D.: .070" x .142" (1.78 mm x 3.61 mm
Supplier's Site
Brake Cable WD18-2, 18/2 Ga., 16/30 Stranding - WD18-2 - Waytek, Inc.
Chanhassen, MN, United States
Brake Cable WD18-2, 18/2 Ga., 16/30 Stranding
WD18-2
Brake Cable WD18-2, 18/2 Ga., 16/30 Stranding WD18-2
Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000, 2000'* Brake Cable WD18-2 Category: Brake Cable Brake cable is used for many automotive, truck, and trailer applications Flat, jacketed PVC insulation Tough gray over plastic insulated wires Resistant to oil, grease, gasoline, and most acids Available with 2, 3, and 4 conductors -22°F (-30°C) to 221°F (105°C) 60VDC White and black conductors 33 lbs/1,000' 16/30 stranding .160" x .255" (4.06 mm x 6.48 mm) nominal O.D. *2,000 foot spool ships via truck

Image represents number & color of conductors and is not indicative of wire Gauge

Spool Sizes Available: 250', 500', 1000, 2000'*

  • Brake Cable WD18-2
  • Category: Brake Cable
  • Brake cable is used for many automotive, truck, and trailer applications
  • Flat, jacketed PVC insulation
  • Tough gray over plastic insulated wires
  • Resistant to oil, grease, gasoline, and most acids
  • Available with 2, 3, and 4 conductors
  • -22°F (-30°C) to 221°F (105°C)
  • 60VDC
  • White and black conductors
  • 33 lbs/1,000'
  • 16/30 stranding
  • .160" x .255" (4.06 mm x 6.48 mm) nominal O.D.
  • *2,000 foot spool ships via truck
Supplier's Site
WPR14-2 GPT Parallel Bonded Cable, 14/2 Ga., Red, Black - WPR14-2 - Waytek, Inc.
Chanhassen, MN, United States
WPR14-2 GPT Parallel Bonded Cable, 14/2 Ga., Red, Black
WPR14-2
WPR14-2 GPT Parallel Bonded Cable, 14/2 Ga., Red, Black WPR14-2
Spool Sizes Available: 250', 500', 2000'* WPR14-2 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an economically priced multiple wire configuration is needed. Voltage Rating: 60VDC Stranded, bare copper Individual wires can be split apart -22°F (-30°C) to 176°F (80°C) Typical Stranding: 19/27 Conductor Colors: Red, black *2,000 foot spool ships via truck Nominal O.D.: 0.352" (8.94 mm) Approximate Weight: 34 lbs. per 1000'

Spool Sizes Available: 250', 500', 2000'*

  • WPR14-2 GPT Parallel Bonded Cable
  • Category: Trailer Cable
  • Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an economically priced multiple wire configuration is needed.
  • Voltage Rating: 60VDC
  • Stranded, bare copper
  • Individual wires can be split apart
  • -22°F (-30°C) to 176°F (80°C)
  • Typical Stranding: 19/27
  • Conductor Colors: Red, black
  • *2,000 foot spool ships via truck
  • Nominal O.D.: 0.352" (8.94 mm)
  • Approximate Weight: 34 lbs. per 1000'
Supplier's Site
Parallel Battery Cable WF6-2, 6 Ga., 259/30 Stranding - WF6-2 - Waytek, Inc.
Chanhassen, MN, United States
Parallel Battery Cable WF6-2, 6 Ga., 259/30 Stranding
WF6-2
Parallel Battery Cable WF6-2, 6 Ga., 259/30 Stranding WF6-2
*Spool Sizes Available: 100', 500'* Parallel Battery Cable WF6-2 Category: Battery Cable Parallel battery cable is also referred to as duplex battery cable Flexible duplex battery cable can be used for a variety of applications such as electric tarps, lift gates, spreaders, or any application requiring power to a remote area Flexible stranding in cold and warm weather Insulation color is black with red stripe Ideal for booster cable construction, use with battery clamps 221°F (105°C) to -50°F (-46°C) Approximate Weight: 23 lbs. per 100' Typical stranding: 259/30 Nominal O.D.: .320" x .650" (.81 mm x 1.65 mm) Stranded, bare copper 60VDC Also available in PVC insulation *500 foot spool ships via truck Also try SGX battery cable, SGT battery cable, and welding cable

*Spool Sizes Available: 100', 500'*

  • Parallel Battery Cable WF6-2
  • Category: Battery Cable
  • Parallel battery cable is also referred to as duplex battery cable
  • Flexible duplex battery cable can be used for a variety of applications such as electric tarps, lift gates, spreaders, or any application requiring power to a remote area
  • Flexible stranding in cold and warm weather
  • Insulation color is black with red stripe
  • Ideal for booster cable construction, use with battery clamps
  • 221°F (105°C) to -50°F (-46°C)
  • Approximate Weight: 23 lbs. per 100'
  • Typical stranding: 259/30
  • Nominal O.D.: .320" x .650" (.81 mm x 1.65 mm)
  • Stranded, bare copper
  • 60VDC
  • Also available in PVC insulation
  • *500 foot spool ships via truck

Also try SGX battery cable, SGT battery cable, and welding cable

Supplier's Site
WP18-4 GPT Parallel Bonded Cable, 18/4 Ga., White, Brown, Yellow, Green - WP18-4 - Waytek, Inc.
Chanhassen, MN, United States
WP18-4 GPT Parallel Bonded Cable, 18/4 Ga., White, Brown, Yellow, Green
WP18-4
WP18-4 GPT Parallel Bonded Cable, 18/4 Ga., White, Brown, Yellow, Green WP18-4
Spool Sizes Available: 250', 500', 1000'* WP18-4 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an economically priced multiple wire configuration is needed. Voltage Rating: 60VDC Stranded, bare copper Individual wires can be split apart -22°F (-30°C) to 176°F (80°C) Ga./Conductors: 18/4 Typical Stranding: 16/30 Conductor Colors: White, brown, yellow, and green *1,000 foot spool ships via truck Nominal O.D.: 0.380" (9.65 mm) Approximate Weight: 55 lbs. per 1000'

Spool Sizes Available: 250', 500', 1000'*

  • WP18-4 GPT Parallel Bonded Cable
  • Category: Trailer Cable
  • Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an economically priced multiple wire configuration is needed.
  • Voltage Rating: 60VDC
  • Stranded, bare copper
  • Individual wires can be split apart
  • -22°F (-30°C) to 176°F (80°C)
  • Ga./Conductors: 18/4
  • Typical Stranding: 16/30
  • Conductor Colors: White, brown, yellow, and green
  • *1,000 foot spool ships via truck
  • Nominal O.D.: 0.380" (9.65 mm)
  • Approximate Weight: 55 lbs. per 1000'
Supplier's Site
WG8-0-100 Automotive Primary Wire, GPT Standard Wall, 8 Ga., 100FT, Black - WG8-0-100 - Waytek, Inc.
Chanhassen, MN, United States
WG8-0-100 Automotive Primary Wire, GPT Standard Wall, 8 Ga., 100FT, Black
WG8-0-100
WG8-0-100 Automotive Primary Wire, GPT Standard Wall, 8 Ga., 100FT, Black WG8-0-100
Image represents jacket color and is not indicative of wire Gauge WG8-0-100 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Standard for original equipment and replacement automotive applications Smooth jacket surface ideal for pulling through corrugated loom or conduit Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 62 lbs. per 1000' Typical stranding: 19/21 Nominal O.D.: 0.217" (5.51 mm) Custom printing or striping available 600VDC Standard for automotive applications, most widely used general purpose wire in the industry Larger spool sizes available. See WG8-0

Image represents jacket color and is not indicative of wire Gauge

  • WG8-0-100 Automotive Primary Wire, GPT Standard Wall
  • Category: Automotive Primary Wire
  • Standard for original equipment and replacement automotive applications
  • Smooth jacket surface ideal for pulling through corrugated loom or conduit
  • Excellent resistance to oil and flame
  • Single conductor, stranded, bare copper
  • Jacketed polyvinylchloride (PVC)
  • Temperature Rating: -40°F (-40°C) to 176°F (80°C)
  • Approximate Weight: 62 lbs. per 1000'
  • Typical stranding: 19/21
  • Nominal O.D.: 0.217" (5.51 mm)
  • Custom printing or striping available
  • 600VDC
  • Standard for automotive applications, most widely used general purpose wire in the industry
  • Larger spool sizes available. See WG8-0
Supplier's Site
Brake Cable WD16-4, 16/4 Ga., 19/29 Stranding - WD16-4 - Waytek, Inc.
Chanhassen, MN, United States
Brake Cable WD16-4, 16/4 Ga., 19/29 Stranding
WD16-4
Brake Cable WD16-4, 16/4 Ga., 19/29 Stranding WD16-4
Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000'* Brake Cable WD16-4 Category: Brake Cable Brake cable is used for many automotive, truck, and trailer applications Flat, jacketed PVC insulation Tough gray over plastic insulated wires Resistant to oil, grease, gasoline, and most acids Available with 2, 3, and 4 conductors -22°F (-30°C) to 221°F (105°C) 60VDC White, black, green, and red conductors 77 lbs/1,000' 19/29 stranding .168" x .485" (4.27 mm x 12.32 mm) nominal O.D. *1,000 foot spool ships via truck

Image represents number & color of conductors and is not indicative of wire Gauge

Spool Sizes Available: 250', 500', 1000'*

  • Brake Cable WD16-4
  • Category: Brake Cable
  • Brake cable is used for many automotive, truck, and trailer applications
  • Flat, jacketed PVC insulation
  • Tough gray over plastic insulated wires
  • Resistant to oil, grease, gasoline, and most acids
  • Available with 2, 3, and 4 conductors
  • -22°F (-30°C) to 221°F (105°C)
  • 60VDC
  • White, black, green, and red conductors
  • 77 lbs/1,000'
  • 19/29 stranding
  • .168" x .485" (4.27 mm x 12.32 mm) nominal O.D.
  • *1,000 foot spool ships via truck
Supplier's Site
WPR18-2 GPT Parallel Bonded Cable, 18/2 Ga., Red, Black - WPR18-2 - Waytek, Inc.
Chanhassen, MN, United States
WPR18-2 GPT Parallel Bonded Cable, 18/2 Ga., Red, Black
WPR18-2
WPR18-2 GPT Parallel Bonded Cable, 18/2 Ga., Red, Black WPR18-2
Spool Sizes Available: 250', 500', 1000', 3000'* WPR18-2 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an economically priced multiple wire configuration is needed. Stranded, bare copperVoltage Rating: 60VDC Individual wires can be split apart -22°F (-30°C) to 176°F (80°C) Typical Stranding: 16/30 Conductor Colors: Red and black *3,000 foot spool ships via truck Nominal O.D.: 0.190" (4.82 mm) Approximate Weight: 19 lbs. per 1000'

Spool Sizes Available: 250', 500', 1000', 3000'*

  • WPR18-2 GPT Parallel Bonded Cable
  • Category: Trailer Cable
  • Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an economically priced multiple wire configuration is needed.
  • Stranded, bare copperVoltage Rating: 60VDC
  • Individual wires can be split apart
  • -22°F (-30°C) to 176°F (80°C)
  • Typical Stranding: 16/30
  • Conductor Colors: Red and black
  • *3,000 foot spool ships via truck
  • Nominal O.D.: 0.190" (4.82 mm)
  • Approximate Weight: 19 lbs. per 1000'
Supplier's Site
Brake Cable WD16-3, 16/3 Ga., 19/29 Stranding - WD16-3 - Waytek, Inc.
Chanhassen, MN, United States
Brake Cable WD16-3, 16/3 Ga., 19/29 Stranding
WD16-3
Brake Cable WD16-3, 16/3 Ga., 19/29 Stranding WD16-3
Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000'* Brake Cable WD16-3 Category: Brake Cable Brake cable is used for many automotive, truck, and trailer applications Flat, jacketed PVC insulation Tough gray over plastic insulated wires Resistant to oil, grease, gasoline, and most acids Available with 2, 3, and 4 conductors -22°F (-30°C) to 221°F (105°C) 60VDC White, black, and green conductors 66 lbs/1,000' 19/29 stranding .168" x .380" (4.27 mm x 9.65 mm) nominal O.D. *1,000 foot spool ships via truck

Image represents number & color of conductors and is not indicative of wire Gauge

Spool Sizes Available: 250', 500', 1000'*

  • Brake Cable WD16-3
  • Category: Brake Cable
  • Brake cable is used for many automotive, truck, and trailer applications
  • Flat, jacketed PVC insulation
  • Tough gray over plastic insulated wires
  • Resistant to oil, grease, gasoline, and most acids
  • Available with 2, 3, and 4 conductors
  • -22°F (-30°C) to 221°F (105°C)
  • 60VDC
  • White, black, and green conductors
  • 66 lbs/1,000'
  • 19/29 stranding
  • .168" x .380" (4.27 mm x 9.65 mm) nominal O.D.
  • *1,000 foot spool ships via truck
Supplier's Site
WP18-3 GPT Parallel Bonded Cable, 18/3 Ga., Brown, Yellow, Green - WP18-3 - Waytek, Inc.
Chanhassen, MN, United States
WP18-3 GPT Parallel Bonded Cable, 18/3 Ga., Brown, Yellow, Green
WP18-3
WP18-3 GPT Parallel Bonded Cable, 18/3 Ga., Brown, Yellow, Green WP18-3
Spool Sizes Available: 250', 500', 1000'* WP18-3 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an economically priced multiple wire configuration is needed. Voltage Rating: 60VDC Stranded, bare copper Individual wires can be split apart -22°F (-30°C) to 176°F (80°C) Typical Stranding: 16/30 Conductor Colors: Brown, yellow, and green *1,000 foot spool ships via truck Nominal O.D.: 0.285" (7.23 mm) Approximate Weight: 33 lbs. per 1000'

Spool Sizes Available: 250', 500', 1000'*

  • WP18-3 GPT Parallel Bonded Cable
  • Category: Trailer Cable
  • Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an economically priced multiple wire configuration is needed.
  • Voltage Rating: 60VDC
  • Stranded, bare copper
  • Individual wires can be split apart
  • -22°F (-30°C) to 176°F (80°C)
  • Typical Stranding: 16/30
  • Conductor Colors: Brown, yellow, and green
  • *1,000 foot spool ships via truck
  • Nominal O.D.: 0.285" (7.23 mm)
  • Approximate Weight: 33 lbs. per 1000'
Supplier's Site

Technical Specifications

  Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc.
Product Category Electrical Power Wires Electrical Power Wires Audio Cables Electrical Power Wires Electrical Power Wires Electrical Power Wires Electrical Power Wires Electrical Power Wires Electrical Power Wires Electrical Power Wires Electrical Power Wires
Product Number WF4-2 WP18-2 SCG22-2 WD18-2 WPR14-2 WF6-2 WP18-4 WG8-0-100 WD16-4 WD16-3 WP18-3
Product Name Parallel Battery Cable WF4-2, 4 Ga., 133/25 Stranding WP18-2 GPT Parallel Bonded Cable, 18/2 Ga., Red, Brown Speaker Cable SCG22-2, Gray Jacketed PVC, 22/2 Conductors, 7/30 Stranding Brake Cable WD18-2, 18/2 Ga., 16/30 Stranding WPR14-2 GPT Parallel Bonded Cable, 14/2 Ga., Red, Black Parallel Battery Cable WF6-2, 6 Ga., 259/30 Stranding WP18-4 GPT Parallel Bonded Cable, 18/4 Ga., White, Brown, Yellow, Green WG8-0-100 Automotive Primary Wire, GPT Standard Wall, 8 Ga., 100FT, Black Brake Cable WD16-4, 16/4 Ga., 19/29 Stranding Brake Cable WD16-3, 16/3 Ga., 19/29 Stranding WP18-3 GPT Parallel Bonded Cable, 18/3 Ga., Brown, Yellow, Green
Standards / Approvals RoHS; REACH Compliant RoHS; REACH Compliant RoHS RoHS RoHS; REACH Compliant RoHS RoHS RoHS RoHS RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

Neoprene;

Neoprene over TPE Insulated

Polyvinyl Chloride;

Standard Wall PVC

North American 4 AWG 18 AWG 22 AWG 18 AWG 14 AWG 6 AWG 18 AWG 8 AWG 16 AWG 16 AWG 18 AWG
Product Type Multiconductor Cable Multiconductor Cable Multiconductor Cable Multiconductor Cable Multiconductor Cable Multiconductor Cable Multiconductor Cable
Number of Conductors 2 # 2 # 2 # 4 # 4 # 3 # 3 #
Unlock Full Specs
to access all available technical data