Waytek, Inc. WT12-6 Trailer Cable, Stranded Bare Copper, 12/6 Gauge/conductors 19164-0067

Description
Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WT12-6 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed PVC Voltage Rating: 60VDC Resistant to oil, gas, moisture, and acids Typical Stranding: 19/25 Nominal O.D.: 0.560" (14.22 mm) Conductor Colors: Red, white, black, brown, yellow, and green *500 foot spool ships via truck Approximate Weight: 25 lbs. per 100'
Request a Quote Datasheet
Description
Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WT12-6 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed PVC Voltage Rating: 60VDC Resistant to oil, gas, moisture, and acids Typical Stranding: 19/25 Nominal O.D.: 0.560" (14.22 mm) Conductor Colors: Red, white, black, brown, yellow, and green *500 foot spool ships via truck Approximate Weight: 25 lbs. per 100'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WT12-6 Trailer Cable, Stranded Bare Copper, 12/6 Gauge/conductors - WT12-6 - Waytek, Inc.
Chanhassen, MN, United States
WT12-6 Trailer Cable, Stranded Bare Copper, 12/6 Gauge/conductors
WT12-6
WT12-6 Trailer Cable, Stranded Bare Copper, 12/6 Gauge/conductors WT12-6
Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WT12-6 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed PVC Voltage Rating: 60VDC Resistant to oil, gas, moisture, and acids Typical Stranding: 19/25 Nominal O.D.: 0.560" (14.22 mm) Conductor Colors: Red, white, black, brown, yellow, and green *500 foot spool ships via truck Approximate Weight: 25 lbs. per 100'

Image represents number and color of conductors and is not indicative of wire gauge

Spool Sizes Available: 100', 500'*

  • WT12-6 Trailer Cable, Stranded Bare Copper
  • Category: Trailer Cable
  • Black Jacketed PVC
  • Voltage Rating: 60VDC
  • Resistant to oil, gas, moisture, and acids
  • Typical Stranding: 19/25
  • Nominal O.D.: 0.560" (14.22 mm)
  • Conductor Colors: Red, white, black, brown, yellow, and green
  • *500 foot spool ships via truck
  • Approximate Weight: 25 lbs. per 100'
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WT12-6
Product Name WT12-6 Trailer Cable, Stranded Bare Copper, 12/6 Gauge/conductors
Product Type Multiconductor Cable
Standards / Approvals RoHS; REACH Compliant
Number of Conductors 6 #
Unlock Full Specs
to access all available technical data

Similar Products

WG14-1-100 Automotive Primary Wire, GPT Standard Wall, 14 Ga., 100FT, Brown - WG14-1-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 85 C (-40 to 185 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
WTW16-6 Trailer Cable, Stranded Bare Copper, 16/6 Gauge/conductors - WTW16-6 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 6 #
View Details
WG14-6 Automotive Primary Wire, GPT Standard Wall, 14 Ga., Blue - WG14-6 - Waytek, Inc.
Specs
Standards / Approvals REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
Multi-Conductor Marine Cable MC12-3, 3 Conductor, 12/3 Ga., White PVC - MC12-3 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 3 #
View Details