Waytek, Inc. 20035 Spiral Wrap Polyethylene Black Tubing, 1" OD, 100 FT 12124580-L

Description
Ideal for use as a wire harness covering 20035 Spiral Wrap Polyethylene Black Tubing Category: Tubing & Conduit Material: Polyethylene Color: Black Nominal Size: 1" Spool Size: 100' Spool Operating Temp: -20° to 320°F Breakout wires can easily exit through spiral slit Polyethylene offered in natural or UV resistant black Right hand cut Approx. Wall Thickness: .070" Max Bundle Dia.: 4" Weight per 100 ft. Spool: 12 lbs.
Request a Quote
Description
Ideal for use as a wire harness covering 20035 Spiral Wrap Polyethylene Black Tubing Category: Tubing & Conduit Material: Polyethylene Color: Black Nominal Size: 1" Spool Size: 100' Spool Operating Temp: -20° to 320°F Breakout wires can easily exit through spiral slit Polyethylene offered in natural or UV resistant black Right hand cut Approx. Wall Thickness: .070" Max Bundle Dia.: 4" Weight per 100 ft. Spool: 12 lbs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
20035 Spiral Wrap Polyethylene Black Tubing, 1
Chanhassen, MN, United States
20035 Spiral Wrap Polyethylene Black Tubing, 1" OD, 100 FT
20035
20035 Spiral Wrap Polyethylene Black Tubing, 1" OD, 100 FT 20035
Ideal for use as a wire harness covering 20035 Spiral Wrap Polyethylene Black Tubing Category: Tubing & Conduit Material: Polyethylene Color: Black Nominal Size: 1" Spool Size: 100' Spool Operating Temp: -20° to 320°F Breakout wires can easily exit through spiral slit Polyethylene offered in natural or UV resistant black Right hand cut Approx. Wall Thickness: .070" Max Bundle Dia.: 4" Weight per 100 ft. Spool: 12 lbs.

Ideal for use as a wire harness covering

  • 20035 Spiral Wrap Polyethylene Black Tubing
  • Category: Tubing & Conduit
  • Material: Polyethylene
  • Color: Black
  • Nominal Size: 1"
  • Spool Size: 100' Spool
  • Operating Temp: -20° to 320°F
  • Breakout wires can easily exit through spiral slit
  • Polyethylene offered in natural or UV resistant black
  • Right hand cut
  • Approx. Wall Thickness: .070"
  • Max Bundle Dia.: 4"
  • Weight per 100 ft. Spool: 12 lbs.
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 20035
Product Name 20035 Spiral Wrap Polyethylene Black Tubing, 1" OD, 100 FT
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Loom LCP-125-500, Split Polyethylene, .125
Specs
Sleeving Non-Split Wire Loom
Material

Polyethylene

Operating Temperature -40 to 93.33 C (-40 to 200 F)
View Details
20034 Spiral Wrap Polyethylene Black Tubing, 3/8
Specs
Sleeving Spiral Wrap
Material

Polyethylene

Operating Temperature -28.89 to 160 C (-20 to 320 F)
View Details
Heavy Duty Spiral Wrap Tubing, 1/4
Specs
Sleeving Spiral Wrap
Material

Polypropylene

Diameter 0.7500 inch (19.05 mm)
View Details
22493 Heat Shrinkable Fabric Tubing, 1.575
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
View Details